EN
  • EN
  • DE

BAP51LX 315

Part No BAP51LX 315
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE SILICON PIN SOD-882T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 60V
Current - Max 100mA
Capacitance @ Vr, F 0.3pF @ 5V, 1MHz
Resistance @ If, F 1.5 Ohm @ 100mA, 100MHz
Power Dissipation (Max) 140mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package SOD2
Win Source Part Number 200325-BAP51LX 315
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAP51LX 315 CAD Model

Description

The BAP51LX 315 is a state-of-the-art PIN diode crafted by the renowned semiconductor manufacturer NXP. This high-performance component is designed for an array of applications that demand precision, reliability, and efficiency. Ideal for RF switching and attenuator circuits, the BAP51LX 315 is a versatile building block for modern electronics.

Key Features of BAP51LX 315

  • High Voltage Rating: With a reverse voltage rating of 30V, the BAP51LX 315 is capable of handling higher voltages, making it suitable for a wide range of applications.
  • Low Series Resistance: The low series resistance of this PIN diode ensures minimal signal loss and is a critical feature for high-frequency applications.
  • Fast Switching Speed: NXP's BAP51LX 315 boasts fast switching times, which is essential for RF and microwave applications where rapid signal modulation is required.

Applications

The BAP51LX 315 is adept at serving a multitude of applications, including:

  • RF switch circuits
  • Attenuators
  • Phase shifters
  • High-frequency or microwave applications

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability, and the BAP51LX 315 is no exception. It is manufactured in a high-tech facility, ensuring consistent performance and longevity. The BAP51LX 315 is a testament to NXP's dedication to excellence in the semiconductor industry.

Environmental Compliance

In alignment with global environmental standards, the BAP51LX 315 is designed to be RoHS compliant, minimizing the use of hazardous substances in its construction. This commitment reflects NXP's dedication to sustainability and environmental responsibility.

Ordering Information

To incorporate the BAP51LX 315 into your next project, you can obtain detailed ordering and pricing information directly from NXP's official website or through authorized distributors. Ensure your designs are powered by the precision and quality of NXP's advanced semiconductor solutions.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess