EN
  • EN
  • DE

OMAP5912ZDYA

Part No OMAP5912ZDYA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description OMAP5912 Applications Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1232954-OMAP5912ZDYA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OMAP5912ZDYA CAD Model

Description

The OMAP5912ZDYA is a cutting-edge integrated device from Texas Instruments, designed to deliver high-performance processing capabilities for a wide range of applications. As a member of Texas Instruments' OMAP family, this product is engineered to support the demanding needs of multimedia and signal processing in mobile and embedded devices.

At the heart of the OMAP5912ZDYA lies a dual-core architecture, which includes an ARM9 processor for general-purpose computing and a TMS320C55x DSP for intensive signal processing tasks. This unique combination allows the device to handle complex computing tasks efficiently, making it an ideal choice for applications such as smartphones, PDAs, portable media players, and industrial control systems.

The ARM9 core in the OMAP5912ZDYA operates at a speed that provides a balance between performance and power consumption. This makes the OMAP5912ZDYA not only powerful but also energy-efficient, ensuring longer battery life for portable devices. The TMS320C55x DSP core excels in processing audio, video, and voice data, delivering smooth multimedia experiences and robust data analysis capabilities.

Connectivity is a key feature of the OMAP5912ZDYA, which includes a range of interfaces such as USB, I2C, and UART. This ensures seamless integration with other components and peripherals, providing developers with the flexibility to design complex systems. Additionally, the device comes with a variety of memory support options, including SDRAM and Flash memory, enabling extensive storage possibilities for applications and data.

The OMAP5912ZDYA is designed with a focus on reliability and durability, making it suitable for deployment in environments where consistent performance is critical. Texas Instruments' commitment to quality means that this product is not only powerful but also dependable for long-term applications.

In summary, the OMAP5912ZDYA from Texas Instruments is a versatile and reliable processor that offers a perfect blend of general-purpose and signal processing capabilities. Its dual-core architecture, connectivity options, and energy efficiency make it a top choice for designers and engineers looking to create innovative products in the embedded and mobile markets.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess