EN
  • EN
  • DE

B4860NSE7QUMD

Part No B4860NSE7QUMD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description BASEBAND PROC PILOT REV 1.0
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e6500 Microprocessor IC series 4 Core, 64-Bit 1.8GHz 1020-FCPBGA (33x33)
Manufacturer NXP
Series QorIQ Qonverge B
Package Box
Core Processor PowerPC e6500
Speed 1.8GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 1020-BBGA, FCBGA
Case / Package 1020-FCPBGA (33x33)
Family Name B4860
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863102-B4860NSE7QUMD
Ultra Librarian 3D Model Ultra Librarian B4860NSE7QUMD CAD Model

Description

The NXP B4860NSE7QUMD is a highly integrated multicore processor designed for a wide range of high-performance networking applications. This powerful processor is part of NXP's QorIQ B series, known for its advanced system-on-chip (SoC) architectures that combine computing, networking, and security features to meet the demands of next-generation network infrastructure.

Key Features

  • Multi-Core Performance: At the heart of the B4860NSE7QUMD lies a sophisticated multicore configuration that includes multiple e6500 cores, each capable of running at speeds up to 1.8GHz. This provides a significant boost in performance for compute-intensive tasks and ensures smooth operation even under heavy network loads.
  • Advanced Data Path Acceleration: The processor features Data Path Acceleration Architecture (DPAA) that offloads complex networking tasks from the CPU, enabling higher throughput and efficiency in data handling.
  • Integrated Security: NXP has equipped the B4860NSE7QUMD with a suite of security features, including secure boot, encryption, and tamper detection capabilities, ensuring robust protection for sensitive data and network communications.
  • High-Speed Connectivity: With support for multiple high-speed interfaces, including 10 Gigabit Ethernet, PCIe Gen3, and Serial RapidIO, this processor is designed to handle the bandwidth requirements of modern networking gear.
  • Power Efficiency: Despite its high performance, the B4860NSE7QUMD is engineered for power efficiency, which is crucial for reducing operating costs and thermal footprint in dense networking environments.

Applications

The versatility of the NXP B4860NSE7QUMD makes it an ideal choice for a variety of applications, including enterprise routers and switches, networked storage systems, base station controllers, and high-performance computing platforms. Its combination of performance, connectivity, and security features ensures that it can meet the stringent requirements of both current and future network technologies.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $270.5224 $270.5224
2+ $242.5374 $485.0748
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess