EN
  • EN
  • DE

74LVC2G241DC

Part No 74LVC2G241DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual buffer/line driver with 5 V tolerant inputs/outputs; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132938-74LVC2G241DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC2G241DC CAD Model

Description

NXP 74LVC2G241DC Dual Buffer/Line Driver

The NXP 74LVC2G241DC is a high-performance, dual buffer/line driver designed to meet the requirements of high-speed data transfer and signal conditioning. This integrated circuit belongs to the LVC (Low-Voltage CMOS) family, which is well-known for its low power consumption and high-speed operation. The device is particularly suitable for voltage translation applications in mixed 3.3V and 5V systems.

Key Features:

  • Wide Supply Voltage Range: The 74LVC2G241DC operates on a supply voltage range from 1.65V to 5.5V, making it extremely versatile for various applications and compatible with both TTL and CMOS logic levels.
  • High-Speed Performance: With a maximum propagation delay of just a few nanoseconds, this device ensures swift data transfer, which is critical in high-speed computing and communication systems.
  • Low Power Consumption: The LVC technology provides a significant advantage in terms of power efficiency, making it ideal for battery-operated portable devices.
  • Dual Independent Buffers: The device features two independent buffers with 3-state outputs, which can be used to drive lines or buffer signals with different voltage levels.
  • Output Drive Capability: The 74LVC2G241DC can drive up to 24mA, ensuring strong signal transmission that can overcome the capacitance on long lines or drive multiple receivers.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, safeguarding the device during handling and operation.

Applications:

The NXP 74LVC2G241DC is widely used in a variety of electronic systems. Its applications include, but are not limited to:

  • Signal buffering and driving on buses
  • Logic level shifting for interfacing different voltage domains
  • Line driving for communication interfaces
  • Control signal isolation and buffering
  • Memory address driving

With its compact surface-mount package, the NXP 74LVC2G241DC is designed to minimize board space while providing maximum functionality. Whether for industrial control systems, consumer electronics, or automotive applications, this dual buffer/line driver offers a reliable and efficient solution for digital signal processing.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2652 $58.3440
535+ $0.2176 $116.4160
825+ $0.2109 $173.9925
1,135+ $0.2041 $231.6535
1,465+ $0.1973 $289.0445
1,960+ $0.1769 $346.7240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess