Product Overview: ADM207EARU by Analog Devices Inc.
The ADM207EARU is a robust, high-speed, 5-driver/3-receiver transceiver solution from Analog Devices Inc., designed to facilitate RS-232 and V.28 communication protocols. This integrated circuit (IC) is tailored to provide reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for a wide range of applications including industrial control systems, point-of-sale terminals, and data communication equipment.
Key Features
- Interface Type: RS-232/V.28
- Number of Drivers/Receivers: 5/3
- Data Rate: Up to 230 kbps
- Supply Voltage Range: 4.5V to 5.5V
- ESD Protection: ±15kV on RS-232 input/output lines
- Operating Temperature Range: -40°C to +85°C
- Package: 28-Pin TSSOP (Thin Shrink Small Outline Package)
Advanced Protection and Reliability
The ADM207EARU is designed with advanced protection features to ensure reliable operation under harsh conditions. It offers ±15kV ESD protection on RS-232 input/output lines, which safeguards the device against electrostatic discharge events. This level of protection is essential for applications that require robustness and durability.
Power Efficiency
With its low power shutdown mode, the ADM207EARU minimizes power consumption when not in active use, making it an energy-efficient choice for battery-powered and power-sensitive applications. The device operates within a supply voltage range of 4.5V to 5.5V, ensuring compatibility with a wide range of system power supplies.
Easy Integration
The compact 28-Pin TSSOP packaging allows for easy integration into system designs, saving valuable board space. The ADM207EARU is also designed for plug-and-play installation, requiring minimal external components, which simplifies the design and reduces time to market.
Conclusion
In summary, the ADM207EARU from Analog Devices Inc. is a versatile and reliable transceiver that provides the necessary features for high-speed data communication with robust protection against environmental challenges. Its combination of speed, power efficiency, and ease of use make it a top choice for engineers and designers in various industries.