The NXP 74LVC2G14GM is a high-performance, dual Schmitt-trigger inverter integrated circuit, designed for use in a wide range of applications requiring signal conditioning with hysteresis. This component is part of NXP's 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.
Key Features
- Logic Type: Schmitt-trigger inverter
- Number of Circuits: 2
- Supply Voltage Range: 1.65V to 5.5V
- Logic Level Compatibility: LVTTL, LVCMOS
- Output Current: ±24 mA
- Package: XSON6 (SOT886)
- Temperature Range: -40°C to +125°C
Performance Advantages
The 74LVC2G14GM is designed for high-speed performance while maintaining low power consumption. It is capable of translating low-amplitude signals into full-swing logic levels, making it ideal for interfacing with various logic families. Its Schmitt-trigger inputs also provide noise immunity and the ability to transform slowly changing input signals into sharply defined jitter-free output signals.
Applications
With its robust design and versatile features, the NXP 74LVC2G14GM is suitable for an array of applications, including:
- Wave shaping and noise filtering
- Signal processing
- Glitch removal
- Input signal conditioning
- Reset circuits
- Portable and battery-powered electronics
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74LVC2G14GM is no exception, with rigorous testing and validation to ensure consistent performance and durability under a broad range of operating conditions.
Whether you are designing consumer electronics, automotive systems, or industrial controls, the NXP 74LVC2G14GM offers a reliable and efficient solution for your digital logic needs.