EN
  • EN
  • DE

74VCX16722MTD

Part No 74VCX16722MTD
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Low Voltage 22-Bit Register with 3.6V Tolerant Inputs and Outputs | IC FF D-TYPE SNGL 22BIT 64TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 22
Clock Frequency 250MHz
Max Propagation Delay at V, Max CL 3.6ns at 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.2V ~ 3.6V
Current - Quiescent (Iq) 20μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TFSOP (0.240", 6.10mm Width)
Family Part Number 74VCX16722
Manufacturer Pack Quantity 28
MSL Level 1 (Unlimited)
Win Source Part Number 1133443-74VCX16722MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VCX16722MTD CAD Model

Description

ON Semiconductor 74VCX16722MTD Low Voltage 20-Bit Buffer/Line Driver

The ON Semiconductor 74VCX16722MTD is a high-performance, 20-bit buffer/line driver designed to operate with a 1.65V to 3.6V power supply. This device is ideal for voltage translation applications where signal integrity is critical. It is part of ON Semiconductor's VCX range, which is known for its low voltage operation and low noise characteristics.

With its wide voltage range, the 74VCX16722MTD is suitable for interfacing with 5V-tolerant components, making it perfect for mixed-voltage environments. The device features non-inverting buffers with 3-state outputs, which can be placed in a high-impedance state to allow for bus contention or multiplexing on a shared bus line.

The device is housed in a TSSOP (Thin Shrink Small Outline Package) with 56 leads, under the part number 74VCX16722MTD. This package is designed for space-saving on the PCB and is well-suited for surface-mount technology, offering a compact footprint for densely packed electronic assemblies.

Key features of the 74VCX16722MTD include:

  • Support for low voltage operation from 1.65V to 3.6V, which is essential for modern low-power devices.
  • 5V tolerant inputs and outputs, which provide the flexibility to interface with both 3.3V and 5V logic levels without the need for external components.
  • High drive capability, with the ability to drive up to 24mA at the outputs, allowing for the direct drive of heavier loads.
  • Power-off high-impedance inputs and outputs, ensuring that the device does not load the bus when powered down.
  • Bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors to hold unused or floating data inputs at a valid logic level.
  • Low propagation delay and output transition times, which make the device suitable for high-speed signal transmission with minimal signal degradation.

The 74VCX16722MTD is ideal for a wide range of applications, including bus interface, signal buffering, and data path management in computing, telecommunications, and industrial markets. With its robust design and advanced features, it provides a reliable and efficient solution for managing high-speed digital signals in a compact package.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess