EN
  • EN
  • DE

CDCLVC1110PW

Part No CDCLVC1110PW
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUF 1:10 250MHZ 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVCMOS
Output LVCMOS
Frequency - Max 250 MHz
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number CDCLVC1110
Standard Package 70 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577951-CDCLVC1110PW
Ultra Librarian 3D Model Ultra Librarian CDCLVC1110PW CAD Model

Description

The CDCLVC1110PW from Texas Instruments is a high-performance, low-voltage clock buffer designed to distribute high-speed signals with precision and reliability. This device is part of the CDCLVC family, which is known for its low-voltage differential signaling (LVDS) technology, ensuring minimal signal degradation and electromagnetic interference (EMI).

Key Features

  • Low Jitter and Skew: The CDCLVC1110PW offers exceptionally low jitter and output-to-output skew, which makes it an ideal choice for applications that require synchronized clock distribution with minimal timing discrepancies.
  • Multiple Outputs: With its ten LVDS outputs, this clock buffer can drive multiple devices from a single input, reducing the need for additional components and simplifying design complexity.
  • Wide Frequency Range: It supports a wide frequency range that is suitable for various applications, from low-frequency operations to high-speed data communications.
  • Flexible Voltage Operation: The device operates over a supply voltage range of 2.5V to 3.3V, providing flexibility in different system voltage environments.
  • Power-Efficient: Texas Instruments has designed the CDCLVC1110PW to be power-efficient, making it an excellent choice for power-sensitive applications.
  • Industrial Temperature Range: It is rated for an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The CDCLVC1110PW is suitable for a broad range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data communication and telecommunication systems
  • High-performance computing and servers
  • Industrial and medical equipment requiring precise clock distribution

Package and Quality

This clock buffer is available in a 24-pin TSSOP (Thin Shrink Small Outline Package), which offers a compact footprint for space-constrained applications. Texas Instruments is committed to providing high-quality products, and the CDCLVC1110PW is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess