EN
  • EN
  • DE

74LVC1G74DP

Part No 74LVC1G74DP
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description Flip Flop D-Type Pos-Edge 1-Element 8-Pin TSSOP / Single D-type flip-flop with set and reset; positive edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132839-74LVC1G74DP
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74LVC1G74
Introduction Date February 02, 2004
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74LVC1G74DP CAD Model

Description

The NXP 74LVC1G74DP is a high-performance, single D-type flip-flop with set and reset functionality, encapsulated in a small and efficient package. This integrated circuit is part of the LVC (Low-voltage CMOS) family, which is known for its low power consumption and high-speed operation. The 74LVC1G74DP is designed to operate from a 1.65V to 5.5V V<sub>CC range, making it suitable for a wide array of applications including portable electronics, computing, and high-speed interfacing within mixed voltage environments.

Key Features:

  • Low Power Consumption: The device is optimized for low voltage operation, consuming very little power, which is ideal for battery-operated devices.
  • High-Speed Performance: With a typical propagation delay of only a few nanoseconds, it is suitable for high-speed data processing and communication systems.
  • Wide Operating Voltage: The 74LVC1G74DP can function across a broad voltage range from 1.65V to 5.5V, allowing flexibility in various system design voltages.
  • Set and Reset Capabilities: The inclusion of set (SD) and reset (RD) inputs add flexibility, enabling the flip-flop to be immediately set or cleared independent of the clock.
  • Multiple Package Options: Available in a variety of packages, including the TSSOP14 (thin shrink small outline package), which is suitable for space-constrained applications.
  • 5V Tolerant Inputs: Input pins are 5V tolerant, allowing interface with 5V logic levels without the need for external components.
  • Latch-up Performance: The device provides latch-up performance that exceeds 100 mA per JESD 78, Class II, ensuring stable operation under transient conditions.
  • ESD Protection: Electrostatic discharge protection is included to prevent damage from static electricity, ensuring device longevity and reliability.

Applications:

The NXP 74LVC1G74DP is versatile and can be used in a broad range of applications. It is particularly well-suited for:

  • Storage registers and data storage
  • Clock and data manipulation in computing devices
  • Communication systems requiring high-speed data transfer
  • Portable and battery-powered electronics
  • Logic level translation in multi-voltage systems

In summary, the NXP 74LVC1G74DP offers designers a reliable and efficient solution for data storage and manipulation in systems that require low power consumption and high-speed operation. Its wide operating voltage range and robust protection features make it an excellent choice for modern electronic applications.

You May Also Be Interested in

ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
NXP / Nexperia
Lowest to $0.2703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6970 $52.2750
155+ $0.6529 $101.1995
240+ $0.6309 $151.4160
345+ $0.5868 $202.4460
445+ $0.5647 $251.2915
555+ $0.5427 $301.1985
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess