EN
  • EN
  • DE

TMS29LF800B

Part No TMS29LF800B
Manufacturer Texas Instruments
Catalog Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100449-TMS29LF800B
Categories Flash
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS29LF800B CAD Model

Description

Product Overview: TMS29LF800B from Texas Instruments

The TMS29LF800B is a high-performance, 8-megabit (8Mb) Flash memory device from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed with flexibility and reliability in mind, this device is an excellent choice for a wide range of applications including embedded systems, automotive electronics, telecommunications, and industrial control systems.

Key Features

  • Memory Configuration: The TMS29LF800B boasts a memory configuration of 8Mb, organized as either 1M x 8 bits or 512K x 16 bits, which can be selected depending on user requirements. This versatility allows for easy integration into various system architectures.
  • Boot Block Architecture: This device features a boot block architecture that provides added protection for the most critical code segments. The boot blocks can be located at the top or bottom of the memory address space, ensuring flexibility for boot code placement.
  • Performance: With access times as fast as 90 nanoseconds, the TMS29LF800B is capable of meeting the requirements of high-speed microprocessors, ensuring quick data retrieval and efficient operation.
  • Programming: The device supports sector erase and word/byte programming, which can be completed in a matter of seconds, thus providing efficient and flexible programming capabilities.
  • Low Power Consumption: It operates with a low power consumption design, including an automatic sleep mode, making it suitable for battery-powered and energy-sensitive applications.

Reliability and Quality

The TMS29LF800B is built to last, with a typical endurance of 100,000 program/erase cycles and data retention of 20 years, ensuring the integrity of your data over an extended period. TI's commitment to quality means that this Flash memory device has been rigorously tested and conforms to the highest industry standards.

Easy Integration

Integration into existing designs is straightforward thanks to the industry-standard packaging and pinouts. The TMS29LF800B is available in a 48-pin TSOP (Thin Small-Outline Package) which is widely accepted in the industry and compatible with standard surface-mount technology (SMT) assembly processes.

Support and Resources

Developers can access comprehensive support through Texas Instruments' extensive online resources, including datasheets, application notes, and technical support forums. TI's commitment to customer service ensures that you can count on the TMS29LF800B for your mission-critical applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess