EN
  • EN
  • DE

IP4776CZ38,118

Part No IP4776CZ38,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC HDMI INTERFACE 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications Digital TV, Displays, Digital KVM, Graphics Processing
Supply Voltage - Operating 3.3V, 5V
Case / Package 38-TSSOP
Mounting Surface Mount
Win Source Part Number 001831-IP4776CZ38,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4776CZ38,118 CAD Model

Description

The IP4776CZ38,118 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a trusted leader in the industry. This IC is part of NXP's extensive range of interface and connectivity solutions, and it is specifically tailored to enhance the functionality and performance of modern electronic systems.

Key Features

  • Integrated ESD Protection: The IP4776CZ38,118 comes with built-in electrostatic discharge (ESD) protection circuits, safeguarding the connected electronic components from voltage spikes and static discharges that can cause irreversible damage.
  • High-Speed Interface Support: This product is designed to support high-speed data interfaces, making it an ideal choice for applications requiring rapid data transfer and communication.
  • Low Power Consumption: Energy efficiency is a hallmark of this IC, ensuring that devices maintain low power consumption without sacrificing performance, thereby extending battery life in portable applications.
  • Compact Footprint: With its small form factor, the IP4776CZ38,118 is suitable for space-constrained applications, allowing for more compact and sleek device designs.
  • Robust Thermal Performance: The IC is engineered to operate reliably over a wide range of temperatures, ensuring consistent performance even under varying environmental conditions.

Applications

The versatility of the IP4776CZ38,118 makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for:

  • Consumer electronics such as smartphones, tablets, and laptops
  • High-speed data communication equipment
  • Portable devices requiring efficient power management
  • Industrial control systems with stringent ESD protection requirements

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The IP4776CZ38,118 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the demands of the most critical applications.

Ordering Information

The IP4776CZ38,118 is available for order under the specified part number. For more details on purchasing, sample requests, or technical support, customers are encouraged to contact NXP Semiconductors directly or visit their official website.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3970 $200.4850
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,640 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess