The LT1191CN8 is a high-performance operational amplifier from Linear Technology, designed to cater to applications requiring fast and precise signal processing. This operational amplifier stands out for its high speed, low noise, and exceptional linearity, making it an ideal choice for video and telecommunications systems, test equipment, and all high-speed signal processing circuits.
Key Features
- High Speed: The LT1191CN8 boasts a high slew rate and fast settling time, ensuring rapid response to input signal changes.
- Low Distortion: With its low harmonic distortion, this op-amp is perfect for audio and video applications where signal integrity is paramount.
- Versatility: The LT1191CN8 operates over a wide range of supply voltages, from ±5V to ±15V, making it suitable for various electronic circuits.
- Robust Output Drive: Capable of delivering substantial output current, this op-amp can drive heavy loads with ease.
Applications
- Video Amplifiers
- Telecommunications
- ADC/DAC Buffer
- High-Speed Integrators
- Active Filters
- Test Equipment
Product Specifications
Parameter
Value
Slew Rate
70V/µs
Gain Bandwidth Product
13MHz
Supply Voltage Range
±5V to ±15V
Output Current
50mA
Package
8-Pin PDIP
The LT1191CN8 is available in an 8-pin PDIP (Plastic Dual In-line Package) which is suitable for through-hole mounting, providing ease of integration into a wide range of electronic assemblies. With its combination of speed, precision, and versatility, the LT1191CN8 is a solid choice for designers looking to enhance the performance of their high-speed analog applications.