EN
  • EN
  • DE

IPP034NE7N

Part No IPP034NE7N
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826010-IPP034NE7N
Ultra Librarian 3D Model Ultra Librarian IPP034NE7N CAD Model

Description

The Infineon IPP034NE7N is a high-performance, N-channel power MOSFET designed for a wide range of power management applications. This MOSFET is part of the OptiMOS™ 7 family, known for its excellent efficiency, low on-resistance, and robust performance.

Applications:

  • Synchronous Rectification in SMPS
  • DC-DC Converters
  • Motor Control
  • Battery Management Systems
  • Solar Inverters

Features:

  • OptiMOS™ 7 Technology: Offers superior efficiency and performance.
  • Low On-Resistance (RDS(on)): Reduces power losses and improves overall efficiency.
  • High Avalanche Ruggedness: Ensures robust performance under avalanche conditions.
  • Logic Level Compatibility: Allows for direct drive from microcontrollers and other logic devices.
  • Pb-Free and RoHS Compliant: Meets environmental standards for lead-free and RoHS compliance.
  • TO-220 Package: Provides excellent thermal performance and easy mounting.

Benefits:

  • High Efficiency: Minimizes power losses and improves system efficiency, reducing heat generation and energy consumption.
  • Reliable Performance: Offers robust performance under various operating conditions, ensuring long-term reliability.
  • Easy Integration: Logic level compatibility simplifies integration with control circuits.
  • Improved Thermal Management: TO-220 package provides excellent thermal dissipation, allowing for higher power operation.
  • Environmentally Friendly: Pb-free and RoHS compliant, minimizing environmental impact.

Additional Details:

The IPP034NE7N power MOSFET utilizes Infineon's OptiMOS™ 7 technology, which is designed to deliver exceptional efficiency and performance in power management applications. Its low on-resistance (RDS(on)) minimizes conduction losses, resulting in higher efficiency and reduced heat generation. This MOSFET is well-suited for applications where efficiency and thermal management are critical considerations.

The device's high avalanche ruggedness ensures reliable performance under avalanche conditions, providing added protection against voltage spikes and transients. The logic level compatibility allows for direct drive from microcontrollers and other logic devices, simplifying circuit design and reducing the need for additional driver components.

The IPP034NE7N is commonly used in synchronous rectification in SMPS, DC-DC converters, and motor control applications. Its robust performance, high efficiency, and easy integration make it a popular choice among power electronics designers.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0340 $50.8500
60+ $1.6690 $100.1400
93+ $1.6168 $150.3624
128+ $1.5647 $200.2816
166+ $1.5125 $251.0750
222+ $1.3560 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,038 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess