EN
  • EN
  • DE

74HCT4015D,118

Part No 74HCT4015D,118
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC SHIFT REG 4BIT SI-PO 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 2
Number of Bits per Element 4
Function Serial to Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 765514-74HCT4015D,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT4015D,118 CAD Model

Description

Product Overview: 74HCT4015D,118 by NXP Semiconductors

The 74HCT4015D,118 is a high-quality integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This device is a part of the 74HCT series, which is known for its compatibility with TTL (Transistor-Transistor Logic) while operating at the higher speed of CMOS technology. The 74HCT4015D,118 is a dual 4-stage serial shift register that offers a versatile and reliable solution for a wide range of digital applications.

Key Features

  • Logic Type: The device is a serial shift register, which is essential for applications requiring the conversion of serial data to parallel form or vice versa.
  • Number of Circuits: It contains two independent 4-stage shift registers, allowing for parallel or serial-to-serial operation modes.
  • Supply Voltage: It operates at a standard 5V supply voltage, making it compatible with many digital systems.
  • Output Type: The 74HCT4015D,118 features standard push-pull outputs, ensuring strong signal driving capabilities.
  • Package: The device comes in a convenient SO16 package, which is suitable for surface-mount technology (SMT), thus saving space on the PCB.

Applications

The versatility of the 74HCT4015D,118 makes it suitable for a variety of digital applications, including:

  • Data storage and transfer
  • Serial-to-parallel data conversion
  • Signal processing
  • Automotive systems
  • Communication systems

Performance and Quality

NXP Semiconductors ensures that the 74HCT4015D,118 meets high standards of performance and reliability. The device features a low power consumption, which is a hallmark of CMOS technology, while maintaining TTL compatibility. This balance provides designers with the flexibility to use the shift register in mixed-technology environments without compromising on power efficiency or performance.

In addition, the 74HCT4015D,118 is characterized for operation from -40°C to +125°C, making it suitable for industrial applications where temperature extremes are a concern. With its robust design and high-quality manufacturing, the 74HCT4015D,118 from NXP Semiconductors is an excellent choice for designers looking for a reliable shift register solution.

You May Also Be Interested in

Harris Corporation
8-STAGE SHIFT-AND-STORE BUS REG
Lowest to $0.1099
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Texas Instruments
8-BIT SHIFT REGISTERS 14-CDIP -5 / Shift Shift Register 1 Element 8 Bit 14-CDIP
Lowest to $42.3459
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to $0.3294
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3645
Microchip Technology
IC 32BIT SRL PARALLEL 220V 44PLC
Need more? Email Us
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess