The NXP 74HCT1G126GW is a high-performance, single bus buffer/gate with a 3-state output from NXP Semiconductors. This integrated circuit is part of the 74HCT family which is compatible with TTL levels and designed for use in a broad range of applications including logic interfacing, signal buffering, and bus driving.
Key Features
- Logic Type: Bus Buffer/Gate with 3-State Output
- Supply Voltage Range: 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels.
- High-Speed Operation: Typical propagation delay times as low as 8ns.
- Output Capability: Capable of driving up to 15 LSTTL loads.
- Power Consumption: Low power dissipation with a typical ICC of only 1µA maximum when disabled.
- Temperature Range: Operable over a wide temperature range from -40°C to +125°C.
- Package: Available in a small SOT-353 package, which is ideal for space-constrained applications.
Applications
The 74HCT1G126GW is versatile and can be used in various applications, including:
- Logic level shifting
- Line driving
- Bus interfacing
- Signal buffering
- Memory address driving
Product Description
This device features a single buffer/gate with a 3-state output, which can be controlled by the output enable (OE) input. When OE is low, the device passes the input (A) to the output (Y). When OE is high, the output is in a high-impedance state, effectively disconnecting the output from the bus. This allows for the connection of multiple outputs to a bus without the risk of contention.
The 74HCT1G126GW is fabricated using silicon gate CMOS technology, ensuring high speed and reduced power consumption. Its 5V tolerant inputs allow for direct interfacing with TTL levels, while its low power consumption makes it suitable for battery-operated devices. The device also includes protection on all inputs to protect against static discharge, giving it enhanced durability in demanding environments.
With its robust design and versatile functionality, the NXP 74HCT1G126GW is an excellent choice for designers who require a reliable and efficient solution for buffering and interfacing in their digital systems.