EN
  • EN
  • DE

74HC7403D,512

Part No 74HC7403D,512
Manufacturer NXP / Nexperia
Catalog Logic - FIFOs Memory
Description IC FIFO REGISTER 64X4 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Size 256 (64 x 4)
Purpose Asynchronous, Synchronous
Data Rate 30MHz
Access Time 49ns
Supply Voltage - Operating 2 V to 6 V
Current - Supply (Max) 1mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1008542-74HC7403D,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC7403D,512 CAD Model

Description

Product Overview: 74HC7403D,512 from NXP

The 74HC7403D,512 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, this integrated circuit is part of the 74HC family, which is well-known for its robust performance and compatibility with a wide range of applications in the electronics industry.

Key Features

  • Logic Type: The device is categorized as a NAND gate, which is a fundamental building block in digital electronics. Each gate has four inputs, making it suitable for complex logic functions.
  • Output Capability: This product can drive up to 15 LSTTL loads, making it highly versatile for interfacing with various digital components.
  • High Noise Immunity: The 74HC7403D,512 is characterized by its high noise immunity, ensuring stable performance even in electrically noisy environments.
  • Power Supply: It operates on a wide range of supply voltages from 2.0V to 6.0V, accommodating various power requirements and making it suitable for battery-operated devices.
  • Low Power Consumption: The device boasts a balanced propagation delay and transition times, contributing to its low power consumption without sacrificing speed.
  • Package: It comes in a SOIC-14 package, which is a small outline package that is optimal for space-saving designs.

Applications

The 74HC7403D,512 is adept for a multitude of applications including:

  • Complex logic circuits
  • Control systems
  • Embedded systems
  • Signal processing
  • Computer logic components

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74HC7403D,512 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. With its high functional integrity and reliability, this component is an excellent choice for designers looking for a dependable logic solution.

Whether you are developing a new project or troubleshooting an existing one, the 74HC7403D,512 offers the performance and reliability you need to ensure your digital systems operate smoothly and efficiently.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO SUPERSYNC 10NS 64-TQFP
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $15.6514
IDT, Integrated Device Technology Inc
IC FIFO SYNC 256X9 20NS 32-TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 25NS 28DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 4KX9 15NS 32PLCC
Lowest to $205.6824
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4KX9 25NS 32PLCC
Lowest to $31.2813
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $5.0268

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess