EN
  • EN
  • DE

IDT7206L30DB

Part No IDT7206L30DB
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - FIFOs Memory
Description CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184670-IDT7206L30DB
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7206L30DB CAD Model

Description

The IDT7206L30DB is a high-speed, low-power First-In, First-Out (FIFO) memory device from IDT (Integrated Device Technology). It is designed for asynchronous data transfer applications, facilitating communication between systems operating at different clock speeds or with varying data bus widths. The '30' in the part number suggests an access time of 30ns, while the 'DB' likely indicates a specific package type.

Applications

  • Data Communication Systems: Employed in network interfaces, routers, and switches for buffering data packets in high-speed networks.
  • Digital Signal Processing (DSP): Utilized in DSP systems for temporary data storage during real-time signal processing.
  • Image and Video Processing: Integrated into video capture cards, image processing systems, and graphics controllers to buffer video frames and image data.
  • Industrial Automation: Used in industrial control systems for data synchronization and buffering.
  • High-Speed Data Acquisition: Implemented in data loggers and measurement devices for buffering sensor data at high sampling rates.

Features

  • High-Speed Operation: Achieves fast data transfer with a maximum access time of 30ns.
  • Asynchronous Operation: Allows independent read and write clock frequencies.
  • Low Power Consumption: Designed for energy-efficient operation, reducing overall system power consumption.
  • Expandable Architecture: Facilitates easy expansion in both depth and width to accommodate larger data buffering needs.
  • Status Flags: Provides flags such as Empty, Full, Half-Full, and Almost Empty/Full to manage data flow efficiently.
  • Output Enable Control: Offers precise control over data output operations.

Benefits

  • Enhanced System Performance: High-speed operation ensures minimal data transfer latency, boosting overall system performance.
  • Increased System Reliability: Asynchronous operation eliminates timing dependencies between different system components, enhancing data integrity.
  • Reduced Power Consumption: Low-power design contributes to energy savings and extended battery life in portable applications.
  • Simplified System Design: Expandable architecture simplifies the design process by allowing easy adaptation to different memory capacity requirements.
  • Efficient Data Management: Status flags provide real-time information about FIFO status, enabling streamlined data flow control.

Additional Details

The IDT7206L30DB typically operates from a single 5V power supply. Data width and memory depth will depend on the specific device configuration. The 'DB' suffix likely refers to a specific package style (e.g., DIP, PLCC). Proper decoupling capacitors are essential for stable operation. The device's operating temperature range is typically between 0°C and 70°C. Consult the datasheet for detailed electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

Texas Instruments
512 × 36 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us
Renesas Electronics America
IC FIFO SYNC II 3.3V 80-TQFP / Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
Lowest to $103.6518
Cypress Semiconductor Corp
64/256/512/1K/2K/4K x18 Low-Voltage Synchronous FIFOs
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
ON Semiconductor
First-In First-Out (FIFO) Buffer Memory | IC MEMORY 1ST-IN/OUT 64X4 24-DIP
Lowest to $25.5280
Cypress Semiconductor Corp
256/512/1K/2K/4K x 9 Asynchronous FIFO
Lowest to $9.7932
Renesas Electronics America
IC FIFO SYNC 4096X18 15NS 32QFP / Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess