The 74HC541PW is a high-speed Si-gate CMOS device from NXP Semiconductors. It is designed to have octal non-inverting buffers and line drivers with 3-state outputs to be used in bus-oriented systems. The 3-state outputs are controlled by the output enable inputs 1OE and 2OE. A HIGH on nOE causes the outputs to assume a high-impedance OFF-state. The device is compatible with both TTL and CMOS levels.
Key Features
- Octal bus interface
- 3-state non-inverting outputs for bus-oriented applications
- Output capability: bus driver
- ICC category: MSI
- Wide supply voltage range from 2.0V to 6.0V
- High noise immunity
- Complies with JEDEC standard no. 7A
- ESD protection:
- HBM JESD22-A114F exceeds 2000 V
- MM JESD22-A115-A exceeds 200 V
- Multiple package options
Typical Applications
The 74HC541PW is suitable for a variety of applications, including:
- Buffer/storage registers
- Drivers for memory address registers
- Switching buses
Package Information
The device comes in a TSSOP20 package which is a thin shrink small outline package with 20 leads. The package is designed for space-saving on the PCB and is well-suited for applications requiring high-density mounting.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The 74HC541PW is no exception and is designed to meet the stringent requirements of the electronics industry, ensuring performance and durability for a wide range of industrial and commercial products.