EN
  • EN
  • DE

AP1520S

Part No AP1520S
Manufacturer Anachip Corp
Catalog Hard To Find
Description PWM Control 2A Step-Down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145399-AP1520S
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1520S CAD Model

Description

The AP1520S is a monolithic step-down switch mode converter with a built-in power MOSFET. It achieves 2A continuous output current over a wide input supply range with excellent load and line regulation. Protection features include cycle-by-cycle current limiting, and thermal shutdown.

Applications:

  • Distributed Power Systems: Commonly used in systems requiring point-of-load regulation.
  • Pre-Regulator for Linear Regulators: Improves efficiency and reduces power dissipation in linear regulators.
  • Battery Chargers: Suitable for charging various battery chemistries like Li-Ion, NiMH, and Lead-Acid.
  • LED Lighting: Used in constant-current LED drivers for efficient and stable LED illumination.
  • Portable Devices: Powers portable electronic devices such as smartphones, tablets, and power banks.

Features:

  • 2A Continuous Output Current: Capable of delivering up to 2A of continuous current to the load.
  • Wide Input Voltage Range: Operates from a broad range of input voltages, typically from 4.5V to 28V.
  • Built-in Power MOSFET: Integrated MOSFET reduces external component count and simplifies the design.
  • Fixed Frequency Operation: Operates at a fixed switching frequency, typically around 340kHz, for easier filtering.
  • Cycle-by-Cycle Current Limiting: Protects the device and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Shuts down the device when the junction temperature exceeds a safe limit.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.

Benefits:

  • High Efficiency: High conversion efficiency reduces power loss and heat generation.
  • Compact Size: Integration of the MOSFET allows for a more compact solution.
  • Ease of Use: Fewer external components simplify the design and reduce the BOM cost.
  • Robust Protection: Comprehensive protection features ensure safe and reliable operation.
  • Stable Performance: Provides stable and accurate output voltage under varying load conditions.

Additional Details:

The AP1520S is available in a SOP-8 package. External components are required for proper operation, including input and output capacitors, an inductor, and feedback resistors for adjusting the output voltage. Proper PCB layout is crucial for minimizing noise and maximizing efficiency. The datasheet provides detailed information on selecting the appropriate external components and designing the PCB layout. The device employs internal compensation to ensure stable operation across a wide range of input voltages and output currents. The AP1520S is suitable for a wide range of applications where efficient and compact power conversion is required.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.3885 $74.7770
4+ $30.6780 $122.7120
6+ $29.7193 $178.3158
9+ $28.7607 $258.8463
11+ $27.8020 $305.8220
14+ $24.9261 $348.9654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess