Product Overview: 74HC40103PW by NXP Semiconductors
The 74HC40103PW is a high-quality integrated circuit produced by NXP Semiconductors, a trusted name in the electronics industry. This particular device is an 8-bit synchronous down counter that is designed to provide efficient counting operations in a wide range of applications. The counter is part of the 74HC (High-speed CMOS) family, ensuring compatibility with most CMOS, TTL, and NMOS logic families.
Encased in a slim TSSOP16 package, the 74HC40103PW offers a compact solution for systems where space is at a premium. Its surface-mount design allows for streamlined PCB assembly processes and is well-suited for automated manufacturing environments.
Key Features:
- Counting Capability: The device is capable of counting down from any preset value and can be easily programmed through its parallel inputs.
- High-Speed Operation: As part of the 74HC series, this counter operates with the speed expected of high-speed CMOS devices, enabling quick response times in digital circuits.
- Output Pulse Width Control: The counter features an output pulse width control that ensures reliable and consistent pulse generation for a variety of timing applications.
- Reset Function: A master reset function allows the counter to be quickly reset to its initial state, facilitating easy control and synchronization within systems.
Applications:
The 74HC40103PW is versatile and can be used across a diverse set of applications, including:
- Timing circuits
- Frequency division
- Event counting
- Sequencing
- Industrial control systems
- Consumer electronics
With its robust feature set and the reliability provided by NXP Semiconductors, the 74HC40103PW is an excellent choice for designers and engineers looking to incorporate an effective down counting mechanism into their digital systems. Whether used in complex industrial machines or simple consumer gadgets, this counter IC delivers performance and precision where it counts.
Technical Specifications:
- Supply Voltage Range: 2.0 to 6.0 V
- Static and dynamic power consumption characteristics consistent with CMOS technology
- Standard TSSOP16 packaging for surface mounting
- Compliance with JEDEC standard no. 7A
- ESD protection: HBM JESD22-A114F exceeds 2000 V, MM JESD22-A115-A exceeds 200 V
For detailed information about the 74HC40103PW's electrical characteristics and operational parameters, refer to the datasheet provided by NXP Semiconductors.