EN
  • EN
  • DE

USB7252CT-I/KDX

Part No USB7252CT-I/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB3.1 GEN2 HUB WITHOUT PD / USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface GPIO, I²C, I²S, SPI, SMBus, USB
Standards USB 2.0, USB 3.1
Voltage - Supply 1.09V ~ 1.21V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Standard Package 2,500
REACH Status REACH Unaffected
Win Source Part Number 1342851-USB7252CT-I/KDX
Ultra Librarian 3D Model Ultra Librarian USB7252CT-I/KDX CAD Model

Description

Microchip Technology USB7252CT-I/KDX Overview

The USB7252CT-I/KDX is a state-of-the-art USB 3.1 Gen 1 hub controller from Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This advanced product is designed to enable seamless connectivity and enhanced performance for a wide range of applications, including desktop and laptop computers, docking stations, monitors, and many other consumer electronics.

Key Features

  • High-Speed Data Transfer: As a USB 3.1 Gen 1 compliant device, the USB7252CT-I/KDX supports super-speed data transfer rates of up to 5 Gbps, ensuring rapid data movement between connected devices.
  • Multiple Ports: The hub controller features multiple downstream ports, providing the flexibility to connect a variety of peripherals and USB devices simultaneously.
  • Energy Efficiency: With built-in power management features, the USB7252CT-I/KDX is designed for energy efficiency, reducing power consumption for connected devices when they are not in active use.
  • Robust Design: Housed in a durable package, the USB7252CT-I/KDX is built to withstand the rigors of daily use in a range of environments.
  • Easy Integration: Its compact form factor and compliance with industry standards make it easy to integrate into existing designs without extensive redesigns or compatibility concerns.

Applications

The versatility of the USB7252CT-I/KDX makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Computing peripherals such as keyboards, mice, and webcams
  • Portable storage devices, including external hard drives and flash drives
  • Consumer electronics that require reliable data synchronization and charging capabilities
  • Industrial equipment that benefits from enhanced connectivity options

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the USB7252CT-I/KDX is no exception. Customers can rest assured that they are getting a product that meets the highest standards of performance and durability.

Technical Support and Resources

Microchip Technology provides comprehensive technical support and resources to assist with the integration and deployment of the USB7252CT-I/KDX. This includes detailed datasheets, application notes, and customer support from Microchip's team of experts.

With its blend of speed, efficiency, and robustness, the USB7252CT-I/KDX from Microchip Technology is an ideal hub controller for anyone looking to expand their USB capabilities with a reliable and high-performing solution.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess