EN
  • EN
  • DE

RW1A025ZP

Part No RW1A025ZP
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 185068-RW1A025ZP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RW1A025ZP CAD Model

Description

The RW1A025ZP is a high-performance LDO (Low Dropout) regulator from Rohm Semiconductor. It is designed to provide a stable and clean power supply to various electronic circuits. This regulator is known for its low quiescent current, high ripple rejection, and excellent load transient response, making it suitable for sensitive applications that require minimal noise and stable output voltage.

Applications

  • Mobile devices: Powering microcontrollers, sensors, and other low-power components in smartphones and tablets.
  • Wearable electronics: Supplying power to wearable devices like smartwatches and fitness trackers.
  • IoT devices: Providing a stable power source for sensors and communication modules in Internet of Things (IoT) applications.
  • Portable medical devices: Regulating power in portable medical equipment where reliability and low noise are critical.
  • Battery-powered systems: Ensuring stable voltage for devices operating from battery power.

Features

  • Low dropout voltage: Enables operation with a small difference between the input and output voltage.
  • Low quiescent current: Minimizes power consumption, extending battery life in portable applications.
  • High ripple rejection: Filters out noise and ripple from the input voltage, providing a clean output voltage.
  • Overcurrent protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal shutdown: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Compact package: Available in a small package, suitable for space-constrained applications.

Benefits

  • Improved battery life: Low quiescent current reduces power consumption, extending battery life in portable devices.
  • Stable output voltage: High ripple rejection and excellent load transient response ensure a stable output voltage, even under varying load conditions.
  • Protection against damage: Overcurrent protection and thermal shutdown prevent damage to the regulator and connected circuitry.
  • Ease of use: Simple external components required for operation.
  • Reduced noise: Clean power supply minimizes noise in sensitive electronic circuits.

Technical Specifications

The RW1A025ZP typically offers an output voltage of 2.5V. The dropout voltage is generally very low, often in the range of a few hundred millivolts at the rated current. The quiescent current is typically in the microampere range. Specific values can be found in the Rohm Semiconductor datasheet for this part.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0693 $57.8655
2,045+ $0.0566 $115.7470
3,125+ $0.0554 $173.1250
4,350+ $0.0531 $230.9850
5,560+ $0.0520 $289.1200
7,500+ $0.0462 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess