The 74HC2GU04GV is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to provide efficient logic inversion with high noise immunity and low power consumption. This dual unbuffered inverter is a versatile component suitable for a wide range of applications in the electronics industry, from simple logic gates to complex computing systems.
Key Features
- Logic Type: Dual Unbuffered Inverter – providing direct driving capabilities from the logic gate without additional buffering stages.
- Supply Voltage Range: 2.0V to 5.5V – accommodating a variety of logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
- High Noise Immunity: Ensures stable operation even in electrically noisy environments, making it ideal for industrial applications.
- Low Power Consumption: A hallmark of CMOS technology, contributing to energy-efficient designs.
- Operating Temperature: -40°C to +125°C – suitable for use in extreme environmental conditions.
- Package: Very small 8-pin plastic dual in-line package; 8-lead SOT996-1 (TSSOP8) – providing a compact solution for space-constrained applications.
Applications
The 74HC2GU04GV is adept at handling a diverse array of applications, including:
- Wave shaping and signal processing
- Oscillator circuits
- Logic level conversion
- Glitch-free switching networks
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the 74HC2GU04GV is no exception. Manufactured with the highest industry standards, this inverter IC ensures long-term reliability and performance in your electronic designs. Whether used in commercial products or intricate industrial systems, the 74HC2GU04GV from NXP brings precision and stability to your logic operations.
Support and Resources
Designers and engineers can access extensive technical documentation, including datasheets, application notes, and design guides, directly from the NXP Semiconductors website. Additionally, NXP offers customer support for the 74HC2GU04GV to assist with integration, troubleshooting, and performance optimization.