EN
  • EN
  • DE

ADC12DL065CIVS

Part No ADC12DL065CIVS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual 12-Bit, 65 MSPS, 3.3V, 360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 40M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 2.4V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Mounting Style SMD
Family Part Number ADC12DL065
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1139842-ADC12DL065CIVS
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC12DL065CIVS CAD Model

Description

The ADC12DL065CIVS is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) developed by Texas Instruments. This innovative product is designed to cater to the demanding requirements of advanced digital signal processing applications such as telecommunications, radar systems, and medical imaging. With its exceptional speed and accuracy, the ADC12DL065CIVS stands out as a pivotal component in systems requiring high-speed data acquisition and conversion.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: It offers an impressive maximum sampling rate of 65 MSPS (Mega Samples Per Second), ensuring that rapid signal variations are captured with high fidelity.
  • Dual Channels: The dual-channel configuration allows simultaneous sampling of two analog inputs, which is essential for applications that require synchronized data acquisition.
  • Input Voltage Range: It supports a wide input voltage range, enabling it to handle a variety of signal amplitudes without additional signal conditioning.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC12DL065CIVS minimizes power consumption, making it suitable for power-sensitive applications.
  • Interface: The device includes a user-friendly, parallel LVDS (Low Voltage Differential Signaling) output interface that facilitates high-speed data transmission with reduced noise.

Applications

The versatility of the ADC12DL065CIVS allows it to be used across various high-tech industries. In telecommunications, it can be utilized for signal digitization in wireless base stations. In radar and satellite communication systems, it serves as a critical component for signal processing. Additionally, its precision and speed make it ideal for medical imaging equipment such as MRI and CT scanners, where accurate digital representation of analog signals is crucial.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC12DL065CIVS is no exception. It is built to meet the stringent standards required for industrial and commercial use, ensuring reliable performance in the most challenging environments. With Texas Instruments' expertise in ADC technology, users can expect a product that not only meets but exceeds their data conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9290 $68.7870
6+ $18.8136 $112.8816
9+ $18.2257 $164.0313
12+ $17.6377 $211.6524
15+ $17.0498 $255.7470
20+ $15.2860 $305.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess