EN
  • EN
  • DE

SN74LVC3G34DCURE4

Part No SN74LVC3G34DCURE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description TRIPLE BUFFER GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-VFSOP (0.091", 2.30mm Width)
Manufacturer Package US8
Win Source Part Number 1255708-SN74LVC3G34DCURE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Signal Processing, Audio, Imaging, Video & Vision, Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking, Medical
Family Name SN74LVC3G34
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G34DCURE4 CAD Model

Description

The SN74LVC3G34DCURE4 is a high-performance, triple-buffer gate integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced logic gate is designed to meet the needs of modern electronic systems, providing high drive output capability while maintaining low static and dynamic power consumption.

Key Features

  • Logic Type: Buffer, Non-Inverting
  • Number of Elements: 3
  • Number of Bits per Element: 1
  • Output Drive Capability: Capable of driving high loads with minimal power dissipation.
  • Supply Voltage Range: 1.65 V to 5.5 V, accommodating a variety of logic levels and allowing for flexible integration into mixed-voltage systems.
  • Operating Temperature: -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.
  • Mounting Type: Surface Mount
  • Package/Case: VSSOP-8
  • RoHS Compliant: Yes, meeting environmental standards for hazardous substance regulations.

Applications

The SN74LVC3G34DCURE4 is versatile and can be used in various applications, including but not limited to:

  • Signal buffering and driving for bus lines in computing and telecommunication systems.
  • Level shifting in multi-voltage systems, ensuring compatibility between devices operating at different voltage levels.
  • Impedance matching, reducing signal reflection in high-speed interfaces.
  • Power management, as part of the circuitry that controls power distribution within electronic devices.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that adhere to stringent industry standards. The SN74LVC3G34DCURE4 is no exception, and it is manufactured with the highest level of precision to ensure it meets the reliability requirements of even the most demanding applications.

Ordering Information

For detailed product specifications, sample requests, and ordering information, please visit the Texas Instruments official website or contact your local authorized distributor. Ensure the part number SN74LVC3G34DCURE4 is referenced to receive the exact product described.

You May Also Be Interested in

Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2020 $50.5000
530+ $0.1892 $100.2760
825+ $0.1828 $150.8100
1,180+ $0.1700 $200.6000
1,530+ $0.1637 $250.4610
1,910+ $0.1573 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,020 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess