Product Overview: 74HC2G32DP - Dual 2-Input OR Gate
The 74HC2G32DP is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74HC series, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic). The 74HC2G32DP specifically features a dual 2-input OR gate, making it a versatile component for a wide range of digital logic applications.
Key Features
- Logic Type: The device consists of two independent 2-input OR gates, providing logical addition functionality in digital circuits.
- Supply Voltage Range: It operates on a wide supply voltage range from 2.0V to 6.0V, making it suitable for battery-operated devices as well as for interfacing with standard 5V digital systems.
- High-Speed Performance: The 74HC2G32DP offers high-speed performance with propagation delays typically lower than those found in equivalent TTL devices.
- Low Power Consumption: Its CMOS technology ensures low power consumption, which is essential for power-sensitive designs.
- Output Drive Capability: It can drive up to 5.0 mA at the output, allowing it to interface with several other logic devices.
- Package: The device is offered in a TSSOP8 package, which is ideal for space-constrained applications due to its small footprint.
Applications
The 74HC2G32DP is well-suited for various digital logic applications, including:
- Function generators
- Logic level converters
- Address decoding
- Battery-powered systems
- Embedded systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HC2G32DP is manufactured with strict quality control measures and is designed to meet the reliability demands of industrial and commercial applications. Its robustness is further assured by its compliance with JEDEC standards for semiconductor devices.
Conclusion
With its dual 2-input OR gates, broad voltage range, and low power consumption, the 74HC2G32DP from NXP is an excellent choice for designers looking to implement efficient logical operations in their digital systems. Its compact TSSOP8 package makes it an ideal solution for applications where board space is at a premium.