EN
  • EN
  • DE

CC3220RM2ARGKT

Part No CC3220RM2ARGKT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 64VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 34 Weeks
Features IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Manufacturer Texas Instruments
Series SimpleLink™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name CC3220
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-45442-1, 296-45442-2, CC3220RM2ARGKT-ND, 296-45442-6
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866026-CC3220RM2ARGKT
Ultra Librarian 3D Model Ultra Librarian CC3220RM2ARGKT CAD Model

Description

The CC3220RM2ARGKT is a state-of-the-art wireless microcontroller (MCU) from Texas Instruments (TI), designed for robust and secure Internet of Things (IoT) applications. This device is part of the SimpleLink™ Wi-Fi family, which is known for providing reliable connectivity solutions. The CC3220RM2ARGKT is an ideal choice for developers looking to integrate Wi-Fi capabilities into their products with minimal effort and maximum performance.

Key Features:

  • Integrated Wireless MCU: This product integrates a high-performance ARM® Cortex®-M4 MCU with a user-dedicated 256KB of RAM and a comprehensive Wi-Fi network processor.
  • Enhanced Wi-Fi: The CC3220RM2ARGKT supports 802.11 b/g/n standards, providing robust and secure wireless connectivity.
  • Advanced Security: With a built-in crypto engine for fast, secure Wi-Fi and Internet connections, it includes WPA/WPA2 personal and enterprise security, and TLS and SSL cryptographic protocols.
  • Easy Development: TI offers a complete software development kit (SDK) with sample applications and a user-friendly development environment, simplifying the development process and reducing time to market.
  • Power Efficiency: Designed for low-power operation, it is ideal for battery-powered applications, featuring multiple power modes to optimize energy consumption.
  • On-chip Memory: The device comes with 1MB of internal flash memory, providing ample space for the application code and data.
  • IoT Cloud Connectivity: It offers seamless integration with various cloud providers, making it easier to connect and manage IoT devices.

Applications:

The CC3220RM2ARGKT is versatile and can be used in a wide range of IoT applications, including but not limited to:

  • Smart Home Devices
  • Home Automation Systems
  • Industrial Control Systems
  • Wireless Sensors and Monitors
  • Health and Fitness Wearables

The CC3220RM2ARGKT from Texas Instruments represents a powerful and flexible solution for modern IoT applications, offering developers the tools and capabilities needed to create innovative, connected products with confidence.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1920 $50.9600
12+ $8.3627 $100.3524
19+ $8.1014 $153.9266
26+ $7.8400 $203.8400
33+ $7.5787 $250.0971
45+ $6.7947 $305.7615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess