Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132195-74HCT3G34DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT3G34DC CAD Model

Description

Product Overview: 74HCT3G34DC from NXP

The 74HCT3G34DC is a high-performance, triple buffer gate integrated circuit brought to you by NXP Semiconductors, a leader in the fabrication of advanced semiconductor solutions. This product is part of the 74HCT series, which is designed to provide the optimal balance between speed and power consumption, making it an ideal choice for a wide range of logic functions in modern electronic applications.

Constructed with silicon gate CMOS technology, the 74HCT3G34DC guarantees low power dissipation yet maintains a high noise immunity and the ability to drive 15 LSTTL loads. The device comes in an ultra-small, leadless 8-pin Dual Flat No-Lead (DFN) package, which is essential for space-constrained applications. Its small form factor does not compromise its performance, with the device capable of operating within a wide voltage range of 4.5V to 5.5V, providing a great deal of flexibility for different system voltages.

Key features of the 74HCT3G34DC include:

  • Logic Type: Triple Buffer Gate
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: High drive capability, with the ability to drive up to 15 LSTTL loads.
  • Package: 8-pin DFN package (SOT996-2)
  • Temperature Range: -40°C to +125°C operational range, suitable for industrial environments.

The 74HCT3G34DC is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing damaging current backflow through the device when it is powered down. This feature makes the 74HCT3G34DC a robust component for modern electronic systems that require energy efficiency and reduced power consumption during standby.

With its high noise immunity, low power dissipation, and the ability to interface with TTL levels, the 74HCT3G34DC is highly versatile. It is frequently used in a variety of applications, such as signal buffering, driving heavy loads, and logic level shifting. Its compatibility with a wide range of other logic families makes it a go-to component for designers looking to create reliable and efficient digital circuits.

Overall, the NXP 74HCT3G34DC is a testament to NXP's commitment to providing high-quality, reliable semiconductor products that meet the evolving demands of the electronics industry.

You May Also Be Interested in

Panasonic
Dual BTL 14W Audio Power Amplifier Circuit
Need more? Email Us
ECAD model for AN7174K
Murata Power Solutions Inc.
8-Bit Video Flash A/D Converter
Need more? Email Us
ECAD model for ADC-302
SANYO Semiconductor (U.S.A) Corporation
Switching Regulator Applications
Need more? Email Us
ECAD model for 2SC4461
Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP
Analog Devices Inc.
DSP Microcomputers with ROM
Need more? Email Us
ECAD model for ADSP-2163
BCD Semiconductor Manufacturing Limited
Primary Side Power Switcher for Off-line SMPS Low Total Cost Solution
Need more? Email Us
ECAD model for AP3968M-G1
AVAGO TECHNOLOGIES LIMITED
Ultra Low Power 10 MBd Digital CMOS Optocouplers Low input current: 1.6 mA
Lowest to €0.9859
ECAD model for ACPL-W61L
Analog Devices Inc.
Ultrahigh Speed Phase/Frequency Discriminator
Lowest to €28.3328
ECAD model for AD9901KQ
Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €27.0350 €54.0701
5+ €22.1826 €110.9131
7+ €21.4895 €150.4262
9+ €20.7962 €187.1659
12+ €20.1031 €241.2368
16+ €18.0234 €288.3748
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention