The 74HC164NW is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP, a leader in the semiconductor industry, this 8-bit serial-in/parallel-out shift register is designed to integrate seamlessly into a wide range of digital systems.
Key Features
- Logic Family: The device belongs to the 74HC family, known for its high-speed CMOS logic that operates at low power.
- Operating Voltage: It operates within a voltage range of 2.0 to 6.0 V, making it versatile for various applications.
- Shift Register Type: As an 8-bit serial-in/parallel-out shift register, the 74HC164NW allows for serial data input and parallel data output, providing flexibility in data handling.
- Output Capability: The device offers standard outputs, capable of driving 15 LSTTL loads, which is sufficient for most applications.
- Pin Configuration: It comes in a 14-pin plastic SO package, which is widely used and suitable for surface-mounted technology (SMT).
- Temperature Range: The 74HC164NW operates over a -40°C to +125°C temperature range, ensuring reliability in various environmental conditions.
Applications
The 74HC164NW is suitable for a broad range of applications, including:
- Serial-to-parallel data conversion
- Remote control holding registers
- Sequential logic operations
- LED and display interfacing
- Extended data storage
Quality and Reliability
NXP's commitment to quality ensures that the 74HC164NW shift register meets stringent standards for performance and reliability. With its robust design and manufacturing, this component is a reliable choice for designers looking to incorporate a dependable shift register into their digital systems.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official NXP datasheets and product guides.