Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 17 V
Logic Voltage - VIL, VIH 1.3V, 2.7V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise and Fall Time 7.2ns, 5.5ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (4x4)
Win Source Part Number 108338-UCC27211DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27211DR CAD Model

Description

Introducing the UCC27211DR High-Side and Low-Side Driver from Texas Instruments

The UCC27211DR is a state-of-the-art, high-frequency MOSFET driver designed to drive both the high-side and low-side power N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. Manufactured by Texas Instruments, this driver is a part of their UCC27211 series, tailored for a wide range of applications such as motor control, DC-DC converters, and power supply systems.

With an industry-leading 4-A peak source and 4-A sink current capability, the UCC27211DR ensures robust drive strength and fast switching performance for high power applications. This driver is particularly notable for its wide supply voltage range of 10 to 20V, making it versatile for various system designs.

One of the key features of the UCC27211DR is its high-side bootstrap diode. This integrated diode simplifies the PCB layout and reduces external component count, which not only saves space but also reduces system cost and complexity. The device also offers a high drive voltage of up to 120V, which provides a significant margin for high-voltage applications, ensuring reliability and longevity of the system.

Furthermore, the UCC27211DR boasts a robust 3.3V and 5V logic compatible input, which allows for seamless integration with modern microcontrollers and DSPs. This compatibility ensures that the driver can be easily controlled and interfaced with in a wide range of electronic systems.

For protection, the UCC27211DR incorporates under-voltage lockout (UVLO) for both high-side and low-side, ensuring that the MOSFETs are operated at safe voltage levels. This feature protects both the driver and the power MOSFETs from damage due to insufficient gate voltage.

The device is offered in a compact 8-pin SOIC package, designated by the "DR" suffix in its part number, which is ideal for space-constrained applications. The UCC27211DR is also specified over an extended temperature range of -40°C to 140°C, ensuring performance in extreme conditions.

Overall, the UCC27211DR from Texas Instruments represents a robust and efficient solution for driving high-side and low-side power MOSFETs, offering designers a high-performance driver with integrated features that simplify design and enhance system reliability.

You May Also Be Interested in

Maxim Integrated
High-Speed, 6A Single MOSFET Drivers | IC DRIVER MOSFET SNGL 6A HS 8DIP
Need more? Email Us
ECAD model for MAX4420CPA
Analog Devices Inc.
High Speed, Dual, 2 A MOSFET Driver | IC MOSFET DVR 2A DL HS 8SOIC
Need more? Email Us
ECAD model for ADP3629ARZ-R7
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ECAD model for TSC427CPA+
Fairchild/ON Semiconductor
Dual 2A High-Speed, Low-Side Gate Drivers
Lowest to $0.6364
ECAD model for FAN3227TMX
ON Semiconductor
HIGH SPEED DUAL MOSFET DRIVERS | IC DRIVER MOSFET DUAL HS 8DIP
Lowest to $1.7326
ECAD model for MC33152P
IXYS
9-Ampere Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 9A NON-INV 8-SOIC
Need more? Email Us
ECAD model for IXDD609SI
Microchip Technology
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging | IC DRIVER MOSFET 1.5A DUAL 8SOIC
Lowest to $0.5256
ECAD model for MIC4126YME
Microchip Technology
1A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 1A HS INV 8DIP
Need more? Email Us
ECAD model for TC1411EPA
Infineon Technologies
HALF-BRIDGE DRIVER | IC DRIVER HALF BRIDGE 8SOIC
Lowest to $2.9546
ECAD model for IR2108S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1952 $50.4896
56+ $1.8012 $100.8672
86+ $1.7449 $150.0614
119+ $1.6886 $200.9434
154+ $1.6324 $251.3896
205+ $1.4635 $300.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,690 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention