Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 1Mb (128K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-CDIP
Win Source Part Number 060523-NM27C010Q
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM27C010Q CAD Model

Description

The Fairchild/ON Semiconductor 060523-NM27C010Q is a high-quality electronic component designed for various applications.

  • Status: It is an obsolete component that is available in tube/rail packaging and has medium popularity in the market.
  • Manufactured by: Fairchild/ON Semiconductor and is designed to offer reliable and efficient performance.
  • Suitability: It is a perfect fit for various electronic devices and can be easily integrated into different applications.
  • Features: The specifications of this component make it a great choice for those who are looking for a high-quality electronic component.

You May Also Be Interested in

STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-15B6
STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Need more? Email Us
ECAD model for 27C1001-12F1
Atmel
EPROM OTP 512K-bit 64K x 8 70ns Automotive 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C512R-70JZ
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 120ns 32-Pin PLCC T/R / IC OTP 1MBIT 150NS 32PLCC
Need more? Email Us
ECAD model for M27C1001-15C6TR
Winbond Electronics
32K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27E257-12
Amd
EPROM UV 2M-bit 256K x 8 70ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C020-70DC
Microchip Technology
IC OTP 512KBIT 70NS 32PLCC / EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC T/R
Lowest to $6.5680
ECAD model for AT27C512R-70JU-T
Microchip Technology
IC OTP 1MBIT 90NS 32VSOP / EPROM OTP 1M-bit 128K x 8 90ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27BV010-90VC
Atmel
256K (32K x 8) OTP EPROM / EPROM OTP 256K-bit 32K x 8 70ns Automotive 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C256R-70JA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention