EN
  • EN
  • DE

NE592N8

Part No NE592N8
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO 2STAGE DIFF 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications General Purpose
Output Type Differential
Number of Circuits 1
Operating Supply Current 18mA
Channel Output Current 10mA
Supply Voltage - Operating ±3 V to 8 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 104128-NE592N8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NE592N8 CAD Model

Description

The NE592N8 is a high-performance video amplifier designed by ON Semiconductor, a renowned leader in the semiconductor industry. This versatile integrated circuit is engineered to deliver exceptional video signal amplification with a wide bandwidth, making it an ideal choice for a range of applications including broadcast equipment, security cameras, video conferencing systems, and other video processing devices.

Key Features

  • High Bandwidth: The NE592N8 offers a wide bandwidth, which ensures that it can handle high-frequency video signals without compromising on the quality of the output. This makes it suitable for high-resolution video applications.
  • Low Noise: This amplifier is designed to minimize noise, providing a clear and crisp video signal, which is crucial for maintaining the integrity of the visual data.
  • Gain Adjustability: With the ability to adjust the gain, users can fine-tune the signal amplification to match specific requirements, offering flexibility in a wide array of video applications.
  • Differential Inputs: The differential input configuration helps to reject common-mode noise, further enhancing the signal quality.
  • Single Supply Operation: The NE592N8 is capable of operating from a single power supply, simplifying the design and power management of the overall system.

Applications

The NE592N8's high-performance characteristics make it suitable for various applications, including:

  • Professional video editing and broadcasting equipment
  • CCTV and security camera systems
  • Video conferencing and telepresence systems
  • Home theater systems and video players
  • Medical imaging and diagnostic equipment

Product Specifications

The NE592N8 is housed in an 8-pin DIP (Dual In-line Package) making it easy to integrate into PCB designs. Its operating temperature range is from 0°C to +70°C, accommodating most environmental conditions encountered in standard applications. The device also features a low supply current, making it energy efficient for continuous operation in power-sensitive designs.

In conclusion, the NE592N8 video amplifier from ON Semiconductor is a reliable and high-quality component that offers flexibility and performance for a wide range of video applications. Its design and features ensure that it can meet the needs of both simple and complex video systems, maintaining signal integrity and quality at all times.

You May Also Be Interested in

Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6387 $60.6765
225+ $0.5244 $117.9900
345+ $0.5082 $175.3290
470+ $0.4920 $231.2400
610+ $0.4759 $290.2990
815+ $0.4262 $347.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess