EN
  • EN
  • DE

74AVCM162834DGG,11

Part No 74AVCM162834DGG,11
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Description IC TRANSCVR 3-ST 18BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 136526-74AVCM162834DGG,11
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCM162834DGG,11 CAD Model

Description

Product Overview: 74AVCM162834DGG,11

The 74AVCM162834DGG,11 is a high-performance, 18-bit universal bus driver designed by NXP Semiconductors, which is renowned for its expertise in creating solutions that lead the semiconductor industry. This product is part of NXP's advanced CMOS technology that offers a blend of high speed and low power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • High-Speed CMOS Technology: Built on an advanced CMOS process, this bus driver is optimized for high-speed operation while maintaining low power dissipation.
  • 18-Bit Interface: The device features an 18-bit wide interface, providing ample data width for complex data transfer requirements.
  • Bus-Hold Functionality: Equipped with bus-hold circuitry, the 74AVCM162834DGG,11 maintains the last active logic state of the inputs when no driving signal is present, eliminating the need for external pull-up or pull-down resistors.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-oriented system, enabling the device to either drive the bus, receive from it, or be in a high-impedance state to avoid bus contention.
  • Wide Operating Voltage Range: This device supports a broad range of operating voltages, accommodating various system requirements.
  • Low Standby Current: The 74AVCM162834DGG,11 is designed to have a low standby current, which is crucial for battery-powered devices and energy-efficient systems.

Applications

The versatility of the 74AVCM162834DGG,11 makes it suitable for a variety of applications, including:

  • Memory address drivers
  • Data receivers/transmitters for bus interfaces
  • Backplane driving
  • Microprocessor or microcontroller bus expansion

Quality and Reliability

NXP's commitment to quality ensures that the 74AVCM162834DGG,11 meets the highest standards for reliability and performance. The device is subjected to rigorous testing and validation processes, guaranteeing that it performs to specifications under varying conditions.

Package Information

The product is housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and offers excellent thermal performance, ensuring stable operation across its intended applications.

You May Also Be Interested in

Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
PROTOTYPE
Lowest to $7.4004

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess