The 74ALVC373BQ is a high-performance, octal transparent D-type latch with 3-state outputs from NXP Semiconductors. This integrated circuit is designed for use in applications requiring the capture and storage of data with the ability to control the visibility of the output. The device features an advanced low-voltage CMOS technology, which provides a superior power-to-performance ratio, making it ideal for battery-operated, portable, and low-power applications.
Key Features
- High-Speed Operation: The 74ALVC373BQ operates at a voltage range of 1.65V to 3.6V and is capable of supporting data rates up to 250 Mbps, making it suitable for high-speed data buffering and storage.
- Low Power Consumption: With its low-voltage CMOS technology, the device boasts a reduced power consumption, which is crucial for extending battery life in portable devices.
- Bus-Hold Function: This feature prevents floating inputs and eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
- 3-State Outputs: The octal latches feature 3-state outputs to enable connection to a bus without the risk of contention or short-circuiting.
Applications
The versatility of the 74ALVC373BQ makes it suitable for a wide range of applications, including:
- Data storage and buffering in servers and networking equipment
- Interface and bus isolation in telecommunications systems
- Signal gating and multiplexing in consumer electronics
- Industrial control systems requiring stable data retention
Package Information
The 74ALVC373BQ is available in a DHVQFN20 package, which is a leadless, space-saving package with excellent thermal performance. This small footprint package makes it a perfect choice for compact and high-density circuit designs.
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability. The 74ALVC373BQ is manufactured under stringent conditions to ensure high levels of performance and durability, meeting the requirements of the most demanding applications.