EN
  • EN
  • DE

ADM1032ARZ

Part No ADM1032ARZ
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description ±1℃ Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 100°C
Sensing Temperature - Remote 0°C ~ 120°C
Output Type SMBus
Supply Voltage (V) 3V ~ 5.5V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Test Condition 0°C ~ 100°C
Temperature Range - Operating 0°C ~ 120°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1140579-ADM1032ARZ
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1032ARZ CAD Model

Description

ON Semiconductor's ADM1032ARZ: Precision Temperature Monitor

The ADM1032ARZ is a highly integrated and precise temperature monitoring solution from ON Semiconductor. Designed for advanced system temperature regulation, this device is ideal for applications that require accurate temperature readings and control. The ADM1032ARZ is a versatile component that can be used in a variety of electronic products, including personal computers, office electronics, and industrial systems.

Key Features

  • Dual-Channel Monitoring: The ADM1032ARZ can monitor the temperature of both its own environment and a remote thermal diode, typically located on a CPU or another semiconductor device. This dual-channel capability allows for comprehensive thermal management within a system.
  • High Accuracy: With an accuracy of ±1°C for the local sensor and ±3°C for the remote sensor, the ADM1032ARZ ensures precise temperature readings, which is critical for maintaining optimal performance and preventing overheating.
  • Programmable Thresholds: Users can set programmable overtemperature thresholds, which trigger an alert when temperatures exceed safe operating levels. This feature is essential for protecting sensitive electronic components from thermal damage.
  • Two-Wire Interface: The device supports the SMBus (System Management Bus) two-wire interface, which simplifies integration into existing systems and provides a convenient method for communication with microcontrollers or other system components.
  • Low Power Consumption: The ADM1032ARZ is designed for efficient power usage, making it suitable for power-sensitive applications.
  • Compact Package: Housed in a small 8-lead SOIC package, the ADM1032ARZ saves valuable board space and is easy to incorporate into space-constrained designs.

Applications

The ADM1032ARZ is used in a wide array of applications where temperature monitoring and control are paramount. It is commonly found in:

  • Desktop and laptop computers
  • Servers and workstations
  • Telecommunication systems
  • Industrial and medical equipment

With its high level of integration, precision, and small form factor, the ADM1032ARZ from ON Semiconductor is a reliable choice for designers looking to enhance system stability and safety through effective thermal management.

You May Also Be Interested in

Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $2.8757
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Maxim Integrated
1-Wire Digital Temperature Sensor with 1Kb Lockable EEPROM | SENSOR DIGITAL -55C-125C 8UMAX
Lowest to $8.8374
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.6833

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8611 $51.6660
125+ $0.8056 $100.7000
195+ $0.7778 $151.6710
280+ $0.7223 $202.2440
360+ $0.6945 $250.0200
450+ $0.6667 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess