EN
  • EN
  • DE

74AHCT574PW

Part No 74AHCT574PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type flip-flop; positive edge-trigger; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130806-74AHCT574PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHCT574PW CAD Model

Description

Product Overview: 74AHCT574PW by NXP Semiconductors

The 74AHCT574PW is a high-speed Si-gate CMOS device fabricated by NXP Semiconductors, which is part of the 74AHCT family known for its robust performance and compatibility with TTL levels. This particular integrated circuit is an octal D-type flip-flop with 3-state outputs, designed to provide high-capacity storage and data flow management in digital systems.

Key Features:

  • Logic Type: Octal D-type flip-flop ensures efficient data storage and transfer.
  • Output Type: 3-state outputs allow for connection to a bus-oriented system without the need for external buffers.
  • IC Package Type: TSSOP, a thin shrink small outline package, is space-saving and suitable for surface-mounted technology (SMT).
  • Number of Pins: 20 pins provide adequate connections for all eight flip-flops and control signals.
  • Supply Voltage Range: 4.5V to 5.5V, compatible with TTL levels, ensures reliable operation across various applications.
  • Operating Temperature Range: -40°C to +125°C, offering reliability in extreme conditions.
  • Logic Case Style: The TSSOP-20 package is known for its slim profile and thermal efficiency.

Applications:

The 74AHCT574PW is versatile and can be used in a variety of applications including:

  • Buffer storage
  • Data storage
  • Control systems
  • Communication systems

Product Benefits:

This NXP product offers several benefits:

  • Its fast switching speeds make it suitable for high-frequency operations.
  • The 3-state outputs facilitate bus-oriented applications without additional components.
  • Compatibility with TTL levels allows for easy integration into existing designs.
  • The robust temperature range ensures performance stability across diverse environmental conditions.

The 74AHCT574PW is a testament to NXP's commitment to providing high-performance and reliable components for advanced digital systems. Its technical specifications and design cater to the needs of modern electronics, making it an excellent choice for designers and engineers looking for quality and efficiency.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,500 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess