Product Overview: NXP 74AHC1G09GW
The NXP 74AHC1G09GW is a high-performance, single 2-input AND gate with open-drain output, belonging to the 74AHC family. This integrated circuit is designed for optimized power and speed and is ideal for a wide range of applications in modern electronics. The device is housed in a compact SOT-353 (SC-88A) surface-mount package, which is suitable for high-density PCB designs.
Key Features
- Logic Type: 2-input AND gate with open-drain output
- Supply Voltage Range: 2.0V to 5.5V, accommodating a variety of logic level needs and ensuring compatibility with both TTL and CMOS technologies.
- High-Speed Performance: The 74AHC1G09GW boasts a typical propagation delay (tpd) of 8ns at VCC = 5V, CL = 15pF, and Tamb = 25°C, making it suitable for high-speed applications.
- Low Power Consumption: With its advanced silicon-gate CMOS technology, it offers low power dissipation yet high noise immunity.
- Operating Temperature: The device can operate in a wide temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
- Package: The SOT-353 (SC-88A) package is designed for space-saving on PCBs and is ideal for automated assembly processes.
Applications
The 74AHC1G09GW is versatile and can be used in a variety of digital applications, including:
- Logic level shifting
- Power management circuits
- Portable devices
- Computing peripherals
- Embedded systems
- Signal processing
Quality and Reliability
NXP is known for its commitment to quality, and the 74AHC1G09GW is no exception. It is produced with high manufacturing standards, ensuring that each component meets rigorous quality control measures. This product is suitable for use in commercial, industrial, and even automotive applications subject to qualification.
Whether you're designing a sophisticated microprocessor interface or a simple logic gate circuit, the NXP 74AHC1G09GW offers the performance and reliability required for your electronic projects.