EN
  • EN
  • DE

SN74AS4374BNG4

Part No SN74AS4374BNG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20DIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AS
Package Tube
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 125 MHz
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 15mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 150 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-PDIP
Package / Case 20-DIP (0.300", 7.62mm)
Base Product Number SN74AS4
Other Names SN74AS4374BNE4,SN74AS4374BNE4
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258559-SN74AS4374BNG4
Ultra Librarian 3D Model Ultra Librarian SN74AS4374BNG4 CAD Model

Description

SN74AS4374BNG4: High-Speed Octal Buffer/Driver from Texas Instruments

The SN74AS4374BNG4 is a state-of-the-art octal buffer and driver designed to meet the high-speed requirements of modern digital systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the Advanced Schottky (AS) logic family. It is specifically engineered to provide high-capacity driving with minimal power consumption, making it an ideal choice for a wide range of applications, including computers, data storage, and networking equipment.

This device features eight buffers and drivers with 3-state outputs, allowing for versatile bidirectional operation or connection to a bus-organized system. The SN74AS4374BNG4 is capable of driving heavily loaded outputs with high current, ensuring reliable operation even in demanding situations. The 3-state outputs also provide the added benefit of placing the output in a high-impedance state, which is essential for multiplexing and bus-driving applications.

With its fast propagation delay and setup times, the SN74AS4374BNG4 is optimized for synchronous data transmission, offering a significant performance advantage over traditional buffer and driver solutions. The device operates over a wide voltage range of 4.5V to 5.5V, providing compatibility with TTL logic levels while maintaining the speed and power efficiency of Schottky technology.

The SN74AS4374BNG4 is housed in a 20-pin plastic DIP (Dual In-line Package), which is recognized for its ease of handling and reliability in a variety of PCB (Printed Circuit Board) mounting scenarios. Texas Instruments' commitment to quality ensures that this buffer/driver meets the rigorous standards required for industrial and commercial use.

Key features of the SN74AS4374BNG4 include:

  • Eight buffers/drivers with 3-state outputs
  • High-current output drive capability
  • Fast propagation and setup times for synchronous operation
  • Wide operating voltage range (4.5V to 5.5V)
  • Compatible with TTL logic levels
  • 20-pin DIP for easy PCB mounting

Whether you're designing a high-speed computer system or upgrading existing equipment, the SN74AS4374BNG4 from Texas Instruments offers the performance and reliability you need to ensure seamless data transmission and logic operations.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess