EN
  • EN
  • DE

SNJ54HC273J

Part No SNJ54HC273J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE FLIP-FLOPS WITH CLE / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 27ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 8 µA
Input Capacitance 3 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-CDIP
Package / Case 20-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 336247-SNJ54HC273J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC273J CAD Model

Description

Product Overview: SNJ54HC273J

The SNJ54HC273J is a high-performance integrated circuit from Texas Instruments, known for its reliability and durability in a wide range of applications. This particular chip is part of the HC family, which signifies that it is a high-speed CMOS device. The HC family is designed to offer the speed of traditional CMOS chips while significantly reducing power consumption.

Key Features

  • Technology: The SNJ54HC273J utilizes advanced CMOS technology, ensuring low power dissipation and high noise immunity characteristic of CMOS integrated circuits.
  • Octal D-Type Flip-Flop: This device contains eight D-type flip-flops with direct clear inputs. It's an ideal choice for implementing storage registers, counters, and control circuits.
  • Edge-Triggered: The flip-flops are positive-edge triggered, capturing data on the rising edge of the clock signal, which allows for precise timing and synchronization within digital systems.
  • Clear Function: A clear input is provided for each flip-flop, which, when taken low, will reset the output Q to a low state regardless of the other inputs.
  • Wide Operating Voltage Range: The SNJ54HC273J can operate over a broad voltage range from 2V to 6V, accommodating various logic levels and interfacing with both TTL and CMOS logic families.
  • Package Type: The device is available in a robust ceramic J package, offering excellent thermal and mechanical reliability.
  • Military Specifications: As part of the SNJ series, this product is designed to meet military specifications, ensuring performance in the most demanding environments.

Applications

The versatility of the SNJ54HC273J makes it suitable for a multitude of applications, including:

  • Data storage and retrieval systems
  • Instrumentation and control systems
  • Processors and microcontrollers as peripheral or I/O expansion
  • Communication systems
  • Automotive and industrial electronics

In conclusion, the SNJ54HC273J from Texas Instruments is a robust, high-speed CMOS octal D-type flip-flop with clear, designed to meet the rigorous demands of both commercial and military applications. Its wide operating voltage range and compatibility with multiple logic families make it a versatile choice for designers looking for a reliable solution in their digital logic circuits.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2429 $72.4858
4+ $29.7378 $118.9512
6+ $28.8085 $172.8510
8+ $27.8792 $223.0336
10+ $26.9499 $269.4990
13+ $24.1619 $314.1047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 327 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess