EN
  • EN
  • DE

74AHC1G00GW-G

Part No 74AHC1G00GW-G
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Multivibrators
Manufacturer NXP
Win Source Part Number 164639-74AHC1G00GW-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC1G00GW-G CAD Model

Description

Product Overview: NXP 74AHC1G00GW-G

The NXP 74AHC1G00GW-G is a high-speed CMOS device that belongs to the 74AHC family, designed to deliver the functionality of a single 2-input NAND gate. This integrated circuit is engineered to operate with a power supply range of 2.0V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems, thus providing versatile compatibility across various digital applications.

Key Features

  • Logic Type: 2-input NAND gate
  • Package: The 74AHC1G00GW-G comes in a TSSOP5 (SOT353) package, which is known for its small footprint and is ideal for space-constrained applications.
  • Supply Voltage Range: 2.0V to 5.5V, accommodating a wide range of power requirements and ensuring compatibility with both TTL and CMOS logic levels.
  • High-Speed Operation: With a typical propagation delay (tpd) of only 3.9ns at VCC = 5V, this device is optimized for high-speed signal processing.
  • Low Power Consumption: The device features low power dissipation with a typical ICC of only 1μA (max) at 25°C, minimizing energy usage in battery-powered devices.
  • Operating Temperature: The device is designed to operate over a wide temperature range from -40°C to +125°C, ensuring reliability across various environmental conditions.
  • Latch-Up Performance: It boasts an excellent latch-up performance with a latch-up current of ±5mA, providing robustness in complex electronic systems.
  • ESD Protection: The 74AHC1G00GW-G includes input and output protection against electrostatic discharge, ensuring device integrity during handling and operation.

Applications

The NXP 74AHC1G00GW-G is versatile in its applications, commonly used in:

  • Logic function implementation
  • Signal gating
  • Power management circuits
  • Control systems
  • Communication infrastructure

Quality and Reliability

This product is manufactured by NXP Semiconductors, a trusted name in the industry, known for their commitment to quality and reliability. The 74AHC1G00GW-G is part of a product family that has been tested and proven in a wide array of applications and environments, ensuring customers can depend on its performance and longevity.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.7521
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.1943

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9265 $57.7950
75+ $1.5812 $118.5900
115+ $1.5315 $176.1225
160+ $1.4819 $237.1040
205+ $1.4334 $293.8470
270+ $1.2844 $346.7880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,780 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess