EN
  • EN
  • DE

74AHC138D

Part No 74AHC138D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3-to-8 line decoder/demultiplexer; inverting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130597-74AHC138D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHC138D CAD Model

Description

Overview of Product 74AHC138D from NXP

The 74AHC138D is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility in digital applications. This integrated circuit is designed to provide high-speed 3-to-8 line decoding with three binary weighted address inputs (A0, A1, and A2), a trio of enable inputs (E1, E2, and E3), and eight mutually exclusive outputs (Y0 to Y7).

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Supply Voltage Range: 2.0V to 5.5V, making the device suitable for interfacing with both TTL and CMOS logic levels.
  • High Noise Immunity: NXP's advanced silicon-gate CMOS technology ensures high noise immunity and low power consumption.
  • High-Speed Performance: The 74AHC138D offers a typical propagation delay of only 8ns, facilitating rapid signal processing.
  • Output Capability: Capable of driving up to 8 LSTTL loads, providing the user with considerable flexibility in connected devices.
  • Package: Housed in a compact SO-16 package, it is ideal for space-constrained applications.

Applications

The 74AHC138D is commonly used in a wide range of applications, including:

  • Memory decoding or data routing
  • Control systems
  • Computers and computer peripherals
  • Instrumentation and test equipment

Additional Information

For optimal performance, the 74AHC138D features multiple enable inputs to facilitate the demultiplexing, cascading, and decoding of data for a variety of complex applications. The device ensures low power dissipation with a 40 µA maximum ICC and a 4 µA maximum input leakage current.

When in operation, one of the eight outputs will be selected by the binary input of the three address pins, provided that the enable inputs are satisfied. This precise selection allows for effective channel routing and signal distribution, essential for advanced digital systems.

With its combination of speed, low power consumption, and functional design, the 74AHC138D from NXP is a preferred choice for designers looking to implement efficient decoding mechanisms in their digital electronics projects.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2265 $50.9625
540+ $0.1859 $100.3860
835+ $0.1801 $150.3835
1,150+ $0.1743 $200.4450
1,485+ $0.1685 $250.2225
1,990+ $0.1511 $300.6890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess