The 74ABT16244ADGG is a high-performance, non-inverting 16-bit buffer/line driver designed by NXP Semiconductors. This integrated circuit (IC) is part of the advanced BiCMOS technology (ABT) family that offers a perfect combination of speed and power, making it ideal for interfacing with bus lines in a wide range of applications.
Key Features
- High-Speed Operation: The device operates at a significantly high speed, which is essential for critical timing applications and high-frequency data paths.
- Low Power Dissipation: Despite its high-speed capabilities, the 74ABT16244ADGG has been optimized for low power consumption, contributing to overall energy efficiency in electronic systems.
- 16-Bit Bus Interface: It features a 16-bit wide bus interface, which can drive bus lines or buffer memory address registers with equal ease.
- 3-State Outputs: The outputs are equipped with 3-state capabilities, allowing for connection to a bus without affecting the integrity of the bus.
- Live Insertion and Extraction: This device supports live insertion and extraction, minimizing system disruptions during hardware upgrades or maintenance.
Technical Specifications
- Product Category: Buffers & Line Drivers
- Mounting Type: Surface Mount
- Package/Case: TSSOP-48
- Operating Temperature Range: -40°C to +85°C
- Logic Family: ABT
- Logic Type: Non-Inverting Buffers and Drivers
- Supply Voltage: 4.5V to 5.5V
Applications
The 74ABT16244ADGG is suitable for a variety of applications that require a high-speed and reliable bus interface. These include, but are not limited to:
- High-speed data transfer paths
- Memory address driving
- Bus-oriented systems
- Server and telecom infrastructure
- Data communication systems
With its robust design and advanced features, the 74ABT16244ADGG from NXP Semiconductors stands out as a top choice for designers looking for a reliable and high-performing buffer/line driver solution.