EN
  • EN
  • DE

ADS5122CZHK

Part No ADS5122CZHK
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel, 10-Bit, 65MSPS, 1.8V CMOS ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 10
Sampling Rate 65M
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 8
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.65 V ~ 2 V
Voltage - Supply, Digital 1.65 V ~ 2 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 257-LFBGA
Manufacturer Package 257-BGA MICROSTAR (16x16)
Win Source Part Number 1141709-ADS5122CZHK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5122
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS5122CZHK CAD Model

Description

Introducing the ADS5122CZHK from Texas Instruments

The ADS5122CZHK is a high-performance, 12-bit analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer, Texas Instruments. This cutting-edge component is engineered to cater to a wide array of applications that require precise and high-speed data conversion. Whether it's for medical imaging, wireless communication, or test and measurement systems, the ADS5122CZHK stands out with its exceptional performance and reliability.

Key Features and Benefits

  • High-Speed Performance: With a sampling rate of up to 65 MSPS (mega samples per second), the ADS5122CZHK is capable of handling high-speed signals without compromising on accuracy. This makes it an ideal choice for applications where rapid data acquisition is critical.
  • Excellent Dynamic Range: The 12-bit resolution ensures that the ADC offers an excellent dynamic range, providing fine detail in signal conversion which is vital for applications like radar systems and digital oscilloscopes.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS5122CZHK maintains its high-speed performance while keeping power consumption to a minimum, thus enabling the design of energy-efficient systems.
  • Flexible Input Range: The ADC supports a flexible input range, allowing it to accommodate various signal amplitudes. This versatility ensures that the ADS5122CZHK can be easily integrated into a wide range of electronic systems.
  • Differential Inputs: The use of differential inputs reduces common-mode noise, thereby enhancing the signal integrity and overall performance of the conversion process.
  • On-chip Reference: The inclusion of an on-chip reference voltage simplifies the design process by reducing the number of external components required, which can save space and cost on the PCB.

Applications

The ADS5122CZHK is ideally suited for a variety of demanding applications, including:

  • Medical Imaging Systems
  • Wireless Communication Infrastructure
  • Direct RF Down Conversion
  • Test and Measurement Equipment
  • High-Resolution Imaging Systems
  • Spectrum Analyzers

Overall, the ADS5122CZHK from Texas Instruments represents a blend of high-speed data acquisition, precision, and efficiency, making it a top choice for professionals seeking a robust ADC solution.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.8522 $109.8522
2+ $106.3086 $212.6172
3+ $102.7650 $308.2950
4+ $92.1341 $368.5364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess