EN
  • EN
  • DE

74ALVC16245DGG

Part No 74ALVC16245DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V 16-bit bus transceiver with direction pin 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130893-74ALVC16245DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC16245DGG CAD Model

Description

The NXP 74ALVC16245DGG is a high-performance, 16-bit transceiver that is designed to ensure smooth data flow between data buses in your electronic systems. This integrated circuit (IC) is part of NXP's advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation. The 74ALVC16245DGG is particularly suited for driving the bus lines in applications where high data bandwidth and bus matching are required.

Key Features

  • Bus Interface: The device includes two 8-bit or one 16-bit transceiver with 3-state outputs that can switch between the high-impedance state and active state, allowing for bidirectional data flow with bus-hold on data inputs.
  • Low Voltage Operation: It operates at a nominal supply voltage of 2.3V to 3.6V, which makes it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • High-Speed Performance: The 74ALVC16245DGG offers a high-speed throughput that can meet the needs of fast data buses, with a maximum propagation delay of just 3.8ns at 3.3V.
  • Power Dissipation: This device has an extremely low power dissipation, which helps in reducing the overall power consumption of the system.
  • Package: It is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for surface-mount technology (SMT).
  • Compatibility: The inputs and outputs are equipped with protection circuits against static discharge, giving the device tolerance for the human body model.

Applications

The NXP 74ALVC16245DGG is ideal for a variety of applications where data must be transferred or multiplexed from one bus to another. Common applications include:

  • Memory interfacing in servers and workstations
  • Communication devices
  • Data path management in high-speed systems
  • Microprocessor or microcontroller interfacing

Conclusion

The 74ALVC16245DGG from NXP is a versatile and reliable component for any designer looking to facilitate efficient data communication between buses. With its low power consumption, high-speed operation, and robust protection features, it stands out as a superior choice for modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $18.2138
Micron Technology Inc.
Lowest to $8.2538
Micron Technology Inc.
Lowest to $16.8087
ON Semiconductor
Lowest to $7.9822
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9148 $59.4620
155+ $0.7508 $116.3740
240+ $0.7265 $174.3600
330+ $0.7034 $232.1220
425+ $0.6803 $289.1275
570+ $0.6098 $347.5860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess