EN
  • EN
  • DE

BQ771815DPJR

Part No BQ771815DPJR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 5
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (3x4)
Base Product Number BQ771815
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-39972-6,2156-BQ771815DPJR,TEXTISBQ771815DPJR,BQ771815DPJR-ND,-296-39972-1-ND,296-39972-1,296-39972-2
Standard Package 3,000
Win Source Part Number 959290-BQ771815DPJR
Ultra Librarian 3D Model Ultra Librarian BQ771815DPJR CAD Model

Description

Introducing the BQ771815DPJR Battery Protector from Texas Instruments

The BQ771815DPJR is a state-of-the-art battery protector chip designed by Texas Instruments, specifically engineered for single-cell lithium-ion or lithium-polymer batteries. This advanced protection device is essential for maintaining the safety and longevity of rechargeable battery packs, ensuring they operate within their specified ranges for voltage, current, and temperature.

Key Features

  • Voltage Protection: The BQ771815DPJR provides over-voltage protection, guarding the cell from voltages that exceed the maximum limit, which could otherwise lead to battery damage or failure.
  • Current Sensing: The chip includes high-accuracy current sensing capabilities, critical for detecting over-current conditions that could result in overheating or thermal runaway.
  • Temperature Monitoring: With its built-in temperature monitoring, the device ensures the battery operates within safe thermal conditions, preventing potential hazards associated with extreme temperatures.
  • Low Power Consumption: Designed for efficiency, the BQ771815DPJR has an extremely low quiescent current, making it ideal for portable applications where power conservation is crucial.
  • Controlled Delay Times: The protector features programmable delay times for over-current and over-voltage protection, allowing for precise control based on specific battery characteristics and application requirements.

Applications

The versatility of the BQ771815DPJR makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable power tools
  • Uninterruptible power supplies (UPS)
  • Medical devices and equipment
  • Consumer electronics that require rechargeable batteries

Technical Specifications

Equipped with a compact PowerPAD™ MSOP-10 package, the BQ771815DPJR integrates seamlessly into various circuit designs. It operates over a broad temperature range, ensuring reliability and performance under diverse operating conditions. The device's precision components and robust design guarantee that it will provide reliable protection for the most demanding battery applications.

With the BQ771815DPJR, Texas Instruments continues its legacy of delivering high-quality, reliable integrated circuits that enhance the performance and safety of electronic devices worldwide.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4039 $50.4875
305+ $0.3314 $101.0770
470+ $0.3210 $150.8700
645+ $0.3107 $200.4015
835+ $0.3003 $250.7505
1,115+ $0.2693 $300.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess