EN
  • EN
  • DE

UCD9246FRGCR

Part No UCD9246FRGCR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712764-UCD9246FRGCR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD9246FRGCR CAD Model

Description

Introducing the UCD9246FRGCR from Texas Instruments

The UCD9246FRGCR is a highly integrated, programmable, multi-phase synchronous buck controller that is designed to meet the demanding needs of high-performance power systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device provides a flexible and efficient power management solution suitable for a wide range of applications including computing, networking, and telecommunications equipment.

Key Features

  • Multi-Phase Operation: The UCD9246FRGCR supports up to 4 phases that can be configured to work in a single-output or dual-output configuration, providing design flexibility and scalability to address different load requirements.
  • Advanced Control: With its fully programmable control via the PMBus interface, this controller allows precise management of voltage, current, and power. This enables optimized performance and efficiency for specific system needs.
  • High Efficiency: The device utilizes Texas Instruments’ state-of-the-art control algorithms to achieve high efficiency across a wide load range, reducing power consumption and heat generation.
  • Robust Protection Features: It includes a comprehensive set of protection features such as over-current, over-voltage, under-voltage, over-temperature, and fault protection to ensure reliable operation under various conditions.

Technical Specifications

The UCD9246FRGCR operates over a supply voltage range of 4.5V to 5.5V and can manage output voltages as low as 0.6V with high accuracy. The device is housed in a compact 64-pin VQFN package, making it suitable for space-constrained applications.

Design Support

Designers can take advantage of Texas Instruments' extensive suite of tools and support to accelerate their development process. This includes TI's Fusion Digital Power Designer software, which provides a user-friendly interface for device configuration, system monitoring, and performance tuning.

Applications

With its robust feature set and programmable flexibility, the UCD9246FRGCR is an excellent choice for powering CPUs, GPUs, ASICs, memory, and other digital loads that require precise voltage regulation and advanced power management.

To learn more about the UCD9246FRGCR and how it can enhance your power system designs, visit the Texas Instruments website or contact their sales and support team for detailed technical information and assistance.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3146 $56.5730
11+ $9.2838 $102.1218
17+ $8.9937 $152.8929
23+ $8.7036 $200.1828
30+ $8.4135 $252.4050
40+ $7.5431 $301.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess