EN
  • EN
  • DE

NTE5010SM

Part No NTE5010SM
Manufacturer NTE
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 300 MV SOT23 / Zener Diode 5.1 V 300 mV ±5% Surface Mount SOT-23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NTE Electronics, Inc
Package Bag
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±5%
Power - Max 300 mV
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2368-NTE5010SM
Standard Package 1
Win Source Part Number 1081656-NTE5010SM
Ultra Librarian 3D Model Ultra Librarian NTE5010SM CAD Model

Description

The NTE5010SM is a silicon controlled rectifier (SCR) manufactured by NTE Electronics. SCRs are semiconductor devices that act as switches, controlling high power with a small trigger signal. They are commonly used in AC power control, motor control, and other high-voltage, high-current applications.

Applications

  • Phase Control Circuits
  • Motor Speed Control
  • Lighting Control
  • Voltage Regulation
  • Crowbar Circuits (Overvoltage Protection)

Features

  • Silicon Controlled Rectifier (SCR)
  • Surface Mount Package
  • High Surge Current Capability
  • High Blocking Voltage

Benefits

  • Efficient Power Control: SCRs provide efficient control of AC power to various loads.
  • Overvoltage Protection: Used in crowbar circuits for fast overvoltage protection.
  • High Reliability: Designed for robust performance in demanding environments.
  • Compact Design: Surface mount package saves board space.

Additional Details

The NTE5010SM typically comes in a surface-mount package such as a D-PAK. Its key electrical characteristics include forward blocking voltage (VDRM), reverse blocking voltage (VRRM), on-state current (IT(RMS)), gate trigger current (IGT), and surge current (ITSM). It is important to consult the datasheet for detailed specifications, including maximum ratings and thermal characteristics, to ensure proper and safe operation. Heat sinking might be required depending on the application and load current.

You May Also Be Interested in

Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess