EN
  • EN
  • DE

PIC16F1454-I/ML

Part No PIC16F1454-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 16QFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 8
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number PIC16F1454
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1322313-PIC16F1454-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1454-I/ML CAD Model

Description

The PIC16F1454-I/ML from Microchip Technology is a high-performance, 8-bit microcontroller packed with a wealth of features designed for a broad range of applications. This microcontroller is part of the PIC16F family, well-known for its ease of use, reliability, and versatility in various electronic systems.

Key Features:

  • Enhanced Mid-range Core: With a 14-bit instruction set, the PIC16F1454-I/ML offers a balanced combination of performance and power efficiency, allowing for faster and more complex processing capabilities than standard 8-bit microcontrollers.
  • Memory: It boasts 14KB of Flash memory, 1KB of SRAM, and 256 bytes of EEPROM, providing ample space for application code and data storage.
  • I/O and Peripherals: This device includes 12 I/O pins, a 17-channel 10-bit Analog-to-Digital Converter (ADC), and various communication peripherals such as I2C, SPI, and UART for versatile connectivity options.
  • USB 2.0 Compliant: The microcontroller comes with a USB 2.0 compliant module with clock recovery from USB host, eliminating the need for an external crystal, thus reducing system cost and complexity.
  • Integrated Oscillator: An internal 48MHz oscillator is available, which helps reduce the number of external components required.
  • Low Power Consumption: It features several power-saving modes, making it suitable for battery-powered and power-sensitive applications.
  • Temperature Range: The PIC16F1454-I/ML operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under varying environmental conditions.
  • Packaging: The microcontroller is available in a 16-pin QFN package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC16F1454-I/ML makes it ideal for a wide range of applications, including consumer electronics, automotive systems, industrial controls, and medical devices. Its USB functionality is particularly useful for developing USB interfaces and peripherals, while its robust analog and digital peripherals support complex sensor integration and control systems.

With Microchip's reputation for quality and support, coupled with extensive documentation and development tools, the PIC16F1454-I/ML is a reliable choice for designers looking to create efficient and cost-effective solutions in their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9165 $52.4970
42+ $2.3931 $100.5102
65+ $2.3183 $150.6895
90+ $2.2435 $201.9150
116+ $2.1687 $251.5692
155+ $1.9444 $301.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess