EN
  • EN
  • DE

PIC16C745-I/SO

Part No PIC16C745-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Data RAM Size 256 x 8
Supply Voltage - Operating 4.35 V to 5.25 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 038179-PIC16C745-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C745-I/SO CAD Model

Description

Product Overview: PIC16C745-I/SO Microcontroller

The PIC16C745-I/SO is a highly versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, particularly in the USB-enabled devices sector. This robust microcontroller is a member of Microchip's esteemed PIC16C family, known for their ease of use, low power consumption, and reliable performance.

Key Features:

  • CPU: The PIC16C745-I/SO is built around a powerful RISC architecture that allows operations to be executed in a single cycle, leading to increased throughput and efficiency. This architecture is optimized for the C programming language, which simplifies the development process.
  • Memory: It comes with 8K bytes of on-chip program ROM, 368 bytes of RAM, and 256 bytes of EEPROM data memory, offering ample space for application code and data storage.
  • USB Functionality: One of the standout features of this microcontroller is its full-speed USB interface, compliant with USB 1.1 specifications. This makes it an ideal choice for developing USB peripheral devices, such as input devices, complex sensors, and various communication interfaces.
  • I/O and Peripherals: The device includes 13 I/O pins and a variety of peripherals such as timers, an analog comparator, and a synchronous serial port (SSP) with SPI and I²C capabilities.
  • Operating Conditions: The PIC16C745-I/SO operates within a voltage range of 4.0V to 5.5V and a temperature range of -40°C to +85°C, ensuring stable performance under varying environmental conditions.
  • Package: It is available in a 28-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications:

The versatility of the PIC16C745-I/SO makes it well-suited for a diverse array of applications, including:

  • USB interface peripherals
  • Portable devices
  • Smart sensors
  • Home automation systems
  • Industrial controls

With its integrated USB functionality and robust set of features, the PIC16C745-I/SO microcontroller from Microchip Technology is an excellent choice for designers looking to incorporate USB connectivity into their embedded systems while maintaining a small footprint and cost-effectiveness.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3624 $61.4496
8+ $12.6051 $100.8408
13+ $12.2112 $158.7456
17+ $11.8173 $200.8941
22+ $11.4234 $251.3148
30+ $10.2416 $307.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess