Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 200mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) @ Ib, Ic 400mV @ 5mA, 50mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 10mA, 1V
Power - Max 625mW
Frequency - Transition 250MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 762224-2N3906RLRA
Family Name 2N3906
Introduction Date November 13, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3906RLRA CAD Model

Description

2N3906RLRA - PNP General Purpose Amplifier

The 2N3906RLRA is a PNP transistor that serves as a general-purpose amplifier and is manufactured by ON Semiconductor, a leader in energy-efficient innovations. This versatile bipolar junction transistor is designed for high performance and reliability, making it an excellent choice for a wide range of electronic applications.

Key Features:

  • Type: PNP Bipolar Transistor
  • Package: Through-hole TO-92
  • Collector-Emitter Voltage (VCEO): 40V
  • Collector Base Voltage (VCBO): 40V
  • Emitter Base Voltage (VEBO): 5V
  • Collector Current - Continuous (IC): 200mA
  • Power Dissipation (Pd): 625mW
  • DC Current Gain (hFE): 100 to 300 @ 10mA, 1V
  • Operating and Storage Junction Temperature Range: -55 to +150°C
  • Polarity: PNP

Applications:

The 2N3906RLRA is ideal for use in a variety of electronic circuits. It is commonly used in amplification and switching applications, including:

  • Signal amplification
  • Audio amplifiers
  • Switching circuits
  • Linear amplification and switching

Quality and Reliability:

ON Semiconductor's commitment to quality ensures that the 2N3906RLRA meets stringent standards for performance. The device is characterized by its high current gain and low saturation voltage, which contribute to its efficient operation. Its TO-92 package is universally preferred for all commercial-industrial applications at power dissipation levels to approximately 625mW. The 2N3906RLRA is also known for its reliable performance over a broad range of operating conditions.

Environmental Considerations:

The 2N3906RLRA is designed with an eco-friendly mindset. ON Semiconductor is dedicated to producing products that minimize environmental impact, and this transistor is no exception. The device is RoHS compliant, indicating that it is free from hazardous substances commonly found in electronics, thereby contributing to the sustainability of electronic products.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for 2SB1121-T-TD
NXP / Nexperia
PNP switching transistor
Lowest to $0.2264
ECAD model for PXT2907
NEC
NPN SILICON POWER TRANSISTOR ARRAY LOW SPEED SWITCHING USE INDUSTRIAL USE
Need more? Email Us
ECAD model for UPA1454H
Lite-On Inc.
Need more? Email Us
ECAD model for SBC560
Rohm Semiconductor
Low frequency transistor
Lowest to $0.0748
ECAD model for 2SA2030
NEC
NPN SILICON EPITAXIAL DARLINGTON TRANSISTOR ARRAY
Lowest to $1.8835
ECAD model for UPA2003C
ON Semiconductor
Lowest to $19.2448
ECAD model for FP102-TL
SANYO Semiconductor (U.S.A) Corporation
160V/140mA High-Voltage Switching AF 100W Predriver Applications
Lowest to $0.4708
ECAD model for 2SA1209
KEC
Lowest to $0.1621
ECAD model for KTA1281-Y

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention